STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L073CZT6 STM32L073CZT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898212-STM32L073CZT6 Series: STM32L0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L073 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17506-6, 497-17506-1, STM32L073CZT6-ND, 497-17506-2, 497-17506-2INACTIVE, 497-17506, 497-17506-6-ND, 497-17506-6INACTIVE, 497-17506-2-ND, 497-17506-1-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898212-STM32L073CZT6 Series: STM32L0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L073 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17506-6, 497-17506-1, STM32L073CZT6-ND, 497-17506-2, 497-17506-2INACTIVE, 497-17506, 497-17506-6-ND, 497-17506-6INACTIVE, 497-17506-2-ND, 497-17506-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L073CZT6 - 898212-STM32L073CZT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L073CZT6
898212-STM32L073CZT6
Embedded - Embedded - Microcontrollers - STM32L073CZT6 898212-STM32L073CZT6
Manufacturer: STMicroelectronics Win Source Part Number: 898212-STM32L073CZT6 Series: STM32L0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L073 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17506-6, 497-17506-1, STM32L073CZT6-ND, 497-17506-2, 497-17506-2INACTIVE, 497-17506, 497-17506-6-ND, 497-17506-6INACTIVE, 497-17506-2-ND, 497-17506-1-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898212-STM32L073CZT6
Series: STM32L0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32L073
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17506-6, 497-17506-1, STM32L073CZT6-ND, 497-17506-2, 497-17506-2INACTIVE, 497-17506, 497-17506-6-ND, 497-17506-6INACTIVE, 497-17506-2-ND, 497-17506-1-ND

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L073CZT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L073CZT6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L073CZT6
Ultra-low-power Arm Cortex-M0+ MCU with 192-Kbytes of Flash memory, 32 MHz CPU, USB, LCD Product overview: STM32L073CZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073CZT6 can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 192-Kbytes of Flash memory, 32 MHz CPU, USB, LCD Product overview: STM32L073CZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073CZT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2333063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333063
Microcontrollers 2333063
ST STM32L073CZT6

ST STM32L073CZT6

Supplier's Site
Microcontrollers - 2333062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333062
Microcontrollers 2333062
ST STM32L073CZT6

ST STM32L073CZT6

Supplier's Site
Microcontrollers - 2333063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333063P
Microcontrollers 2333063P
ST STM32L073CZT6

ST STM32L073CZT6

Supplier's Site
Microcontrollers - 497-17506-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17506-ND
Microcontrollers 497-17506-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L073CZT6
ARM Microcontrollers - MCU STM32L073CZT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L073CZT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L073CZT6
Microcontrollers STM32L073CZT6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L073CZT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L073CZT6
Embedded - Microcontrollers STM32L073CZT6
IC MCU 32BIT 192KB FLASH 48LQFP

IC MCU 32BIT 192KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L073CZT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L073CZT6
Microcontrollers STM32L073CZT6
IC MCU 32BIT 192KB FLASH 48LQFP

IC MCU 32BIT 192KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics - 75Y3134 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics
75Y3134
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics 75Y3134
MCU, 32BIT, 32MHZ, LQFP-48; Product Range:STM32 Family STM32L0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:192KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LQFP-48; Product Range:STM32 Family STM32L0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:192KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898212-STM32L073CZT6 685-STM32L073CZT6 2333063 497-17506-ND STM32L073CZT6 STM32L073CZT6 STM32L073CZT6 STM32L073CZT6 75Y3134
Product Name Embedded - Embedded - Microcontrollers - STM32L073CZT6 Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 192 KB 20 KB 20 KB 20 KB
ROM 6 KB 192 KB 192 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CRLMHAKXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers