STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU STM32L073CBT6

Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 128KB Flash, USB, LCD, 37 I/O Product overview: STM32L073CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073CBT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 128KB Flash, USB, LCD, 37 I/O Product overview: STM32L073CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073CBT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU - 685-STM32L073CBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU
685-STM32L073CBT6
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU 685-STM32L073CBT6
32-bit ARM Cortex-M0+ MCU, 32MHz, 128KB Flash, USB, LCD, 37 I/O Product overview: STM32L073CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073CBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 128KB Flash, USB, LCD, 37 I/O Product overview: STM32L073CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L073CBT6 - 898211-STM32L073CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L073CBT6
898211-STM32L073CBT6
Embedded - Embedded - Microcontrollers - STM32L073CBT6 898211-STM32L073CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 898211-STM32L073CBT6 Series: STM32L0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L073 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19669-6, 497-19669-2, 497-19669-1, STM32L073CBT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898211-STM32L073CBT6
Series: STM32L0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32L073
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19669-6, 497-19669-2, 497-19669-1, STM32L073CBT6-ND

Buy Now Datasheet
Microcontrollers - 497-STM32L073CBT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L073CBT6-ND
Microcontrollers 497-STM32L073CBT6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32L073CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L073CBT6
Microcontrollers STM32L073CBT6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L073CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L073CBT6
Embedded - Microcontrollers STM32L073CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L073CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L073CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L073CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L073CBT6
ARM Microcontrollers - MCU STM32L073CBT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L073CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L073CBT6
Microcontrollers STM32L073CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L073CBT6 898211-STM32L073CBT6 497-STM32L073CBT6-ND STM32L073CBT6 STM32L073CBT6 STM32L073CBT6 STM32L073CBT6 STM32L073CBT6
Product Name ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L073CBT6 Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
RAM 128 KB 20 KB 20 KB 20 KB 20 KB
ROM 6 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details