STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L072VZI6 STM32L072VZI6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708527-STM32L072VZI6 Series: TPS series Series: STM32 L0 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 RAM Size: 20K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32L072VZ Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): R5F564MGDDLJ#V1; PIC32MX170F512L-I/GJ X; PIC32MX130F128LT-I/G JX; Introduction Date: October 26, 2015 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708527-STM32L072VZI6 Series: TPS series Series: STM32 L0 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 RAM Size: 20K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32L072VZ Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): R5F564MGDDLJ#V1; PIC32MX170F512L-I/GJ X; PIC32MX130F128LT-I/G JX; Introduction Date: October 26, 2015 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L072VZI6 - 708527-STM32L072VZI6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L072VZI6
708527-STM32L072VZI6
Embedded - Embedded - Microcontrollers - STM32L072VZI6 708527-STM32L072VZI6
Manufacturer: STMicroelectronics Win Source Part Number: 708527-STM32L072VZI6 Series: TPS series Series: STM32 L0 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 RAM Size: 20K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32L072VZ Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): R5F564MGDDLJ#V1; PIC32MX170F512L-I/GJ X; PIC32MX130F128LT-I/G JX; Introduction Date: October 26, 2015 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708527-STM32L072VZI6
Series: TPS series
Series: STM32 L0
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 3K x 8
RAM Size: 20K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM32L072VZ
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): R5F564MGDDLJ#V1; PIC32MX170F512L-I/GJX; PIC32MX130F128LT-I/GJX;
Introduction Date: October 26, 2015
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU - 685-STM32L072VZI6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU
685-STM32L072VZI6
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU 685-STM32L072VZI6
32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 100-pin BGA Product overview: STM32L072VZI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072VZI6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 100-pin BGA Product overview: STM32L072VZI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072VZI6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L072VZI6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L072VZI6-ND
Microcontrollers STM32L072VZI6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32L072VZI6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L072VZI6
Microcontrollers STM32L072VZI6
IC MCU 32BIT 192KB FLSH 100UFBGA

IC MCU 32BIT 192KB FLSH 100UFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L072VZI6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L072VZI6
Embedded - Microcontrollers STM32L072VZI6
IC MCU 32BIT 192KB FLSH 100UFBGA

IC MCU 32BIT 192KB FLSH 100UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L072VZI6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L072VZI6
Microcontrollers STM32L072VZI6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L072VZI6
ARM Microcontrollers - MCU STM32L072VZI6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L072VZI6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L072VZI6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L072VZI6
IC MCU 32BIT 192KB FLSH 100UFBGA

IC MCU 32BIT 192KB FLSH 100UFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708527-STM32L072VZI6 685-STM32L072VZI6 STM32L072VZI6-ND STM32L072VZI6 STM32L072VZI6 STM32L072VZI6 STM32L072VZI6 STM32L072VZI6
Product Name Embedded - Embedded - Microcontrollers - STM32L072VZI6 ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 192 KB 20 KB 20 KB 20 KB 20 KB
ROM 3 KB 192 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details