STMicroelectronics, Inc. ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU STM32L072RZT6

Description
32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 64-Pin PQFP Product overview: STM32L072RZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 192KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 192KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072RZT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 64-Pin PQFP Product overview: STM32L072RZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 192KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 192KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072RZT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU
685-STM32L072RZT6
ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU 685-STM32L072RZT6
32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 64-Pin PQFP Product overview: STM32L072RZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 192KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 192KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072RZT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 64-Pin PQFP Product overview: STM32L072RZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 192KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 192KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072RZT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17505-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17505-ND
Microcontrollers 497-17505-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L072RZT6 - 847780-STM32L072RZT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L072RZT6
847780-STM32L072RZT6
Embedded - Embedded - Microcontrollers - STM32L072RZT6 847780-STM32L072RZT6
Manufacturer: STMicroelectronics Win Source Part Number: 847780-STM32L072RZT6 Series: STM32L0 Features: series Microcontroller IC Package: Tray Number of I/O: 51 Family Name: STM32L072 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17505, STM32L072RZT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 847780-STM32L072RZT6
Series: STM32L0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 51
Family Name: STM32L072
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17505, STM32L072RZT6-ND

Buy Now Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics - 24AC5429 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics
24AC5429
Mcu, Arm Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics 24AC5429
MCU, ARM CORTEX-M0+, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:20KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:20KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L072RZT6
ARM Microcontrollers - MCU STM32L072RZT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L072RZT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L072RZT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L072RZT6
IC MCU 32BIT 192KB FLASH 64LQFP

IC MCU 32BIT 192KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32L072RZT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L072RZT6
Microcontrollers STM32L072RZT6
IC MCU 32BIT 192KB FLASH 64LQFP

IC MCU 32BIT 192KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L072RZT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L072RZT6
Embedded - Microcontrollers STM32L072RZT6
IC MCU 32BIT 192KB FLASH 64LQFP

IC MCU 32BIT 192KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L072RZT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L072RZT6
Microcontrollers STM32L072RZT6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L072RZT6 497-17505-ND 847780-STM32L072RZT6 24AC5429 STM32L072RZT6 STM32L072RZT6 STM32L072RZT6 STM32L072RZT6 STM32L072RZT6
Product Name ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32L072RZT6 Mcu, Arm Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 16x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers