The STM32L072RBI6TR is an ultra-low-power 32-bit microcontroller based on the Arm Cortex-M0+ core, featuring a maximum clock speed of 32 MHz. It includes up to 192 KB of Flash memory, 20 KB of SRAM, and 6 KB of EEPROM, making it suitable for applications requiring efficient memory management. The device operates within a voltage range of 1.65 V to 3.6 V and supports a wide temperature range from -40 °C to 125 °C. This microcontroller is equipped with rich analog peripherals, including a 12-bit ADC capable of 1.14 Msps with up to 16 channels, and two 12-bit DACs. It also features a 7-channel DMA controller and multiple communication interfaces, including USB 2.0, USART, UART, SPI, and I2C, facilitating versatile connectivity options. The STM32L072RBI6TR supports up to 84 fast I/Os, with 78 being 5V tolerant. Power consumption is a key highlight, with a standby current of just 0.29 µA and a stop mode current of 0.43 µA. The device also includes various timers, a true random number generator, and firewall protection for enhanced security. The STM32L072RBI6TR is available in multiple package options, including LQFP and UFBGA, catering to different design requirements.
32-bit ARM Cortex-M0+ MCU, 128KB Flash, 32MHz, 50 I/O, 64-pin BGA Product overview: STM32L072RBI6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072RBI6TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355358-STM32L072RBI
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32L0
Product Status: Active
Package / Case: 64-UFBGA
Supplier Device Package: 64-UFBGA (5x5)
Base Product Number: STM32L072
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 51
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
IC MCU 32BIT 128KB FLASH 64UFBGA
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 128-Kbytes Flash, 32 MHz CPU, USB
IC MCU 32BIT 128KB FLASH 64UFBGA
IC MCU 32BIT 128KB FLASH 64UFBGA
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32L072RBI6TR | 1355358-STM32L072RBI6TR | STM32L072RBI6TR | STM32L072RBI6TR | STM32L072RBI6TR | STM32L072RBI6TR | STM32L072RBI6TR |
| Product Name | ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Supply Voltage | 1.8 to ? volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 128 KB | 20 KB | 20 KB | 20 KB |