STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU STM32L072KZU6

Description
32-Bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 20KB RAM, USB, 32-Pin QFN Product overview: STM32L072KZU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072KZU6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 20KB RAM, USB, 32-Pin QFN Product overview: STM32L072KZU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072KZU6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU - 685-STM32L072KZU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU
685-STM32L072KZU6
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU 685-STM32L072KZU6
32-Bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 20KB RAM, USB, 32-Pin QFN Product overview: STM32L072KZU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072KZU6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 20KB RAM, USB, 32-Pin QFN Product overview: STM32L072KZU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072KZU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19192-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19192-ND
Microcontrollers 497-19192-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262401-STM32L072KZU6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262401-STM32L072KZU6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262401-STM32L072KZU6
Win Source Part Number: 1262401-STM32L072KZU 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19192,STM32L072K ZU6 Base Product Number: STM32L072

Win Source Part Number: 1262401-STM32L072KZU6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 2,940
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19192,STM32L072KZU6
Base Product Number: STM32L072

Buy Now Datasheet
Microcontrollers - STM32L072KZU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L072KZU6
Microcontrollers STM32L072KZU6
IC MCU 32BIT 192KB FLSH 32UFQFPN

IC MCU 32BIT 192KB FLSH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L072KZU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L072KZU6
Microcontrollers STM32L072KZU6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L072KZU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L072KZU6
Embedded - Microcontrollers STM32L072KZU6
IC MCU 32BIT 192KB FLSH 32UFQFPN

IC MCU 32BIT 192KB FLSH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L072KZU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L072KZU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L072KZU6
IC MCU 32BIT 192KB FLSH 32UFQFPN

IC MCU 32BIT 192KB FLSH 32UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L072KZU6
ARM Microcontrollers - MCU STM32L072KZU6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L072KZU6 497-19192-ND 1262401-STM32L072KZU6 STM32L072KZU6 STM32L072KZU6 STM32L072KZU6 STM32L072KZU6 STM32L072KZU6
Product Name ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 10x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7706AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers