STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L072CZY6TR STM32L072CZY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 801501-STM32L072CZY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 13x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 49-WLCSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 49-UFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L072 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 801501-STM32L072CZY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 13x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 49-WLCSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 49-UFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L072 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L072CZY6TR - 801501-STM32L072CZY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L072CZY6TR
801501-STM32L072CZY6TR
Embedded - Embedded - Microcontrollers - STM32L072CZY6TR 801501-STM32L072CZY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 801501-STM32L072CZY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 13x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 49-WLCSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 49-UFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L072 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 801501-STM32L072CZY6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Data Converters: A/D 13x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 49-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 49-UFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32L072
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 192KB Embedded Microcontroller MCU - 685-STM32L072CZY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 192KB Embedded Microcontroller MCU
685-STM32L072CZY6TR
Industrial ARM Cortex-M 32-bit 192KB Embedded Microcontroller MCU 685-STM32L072CZY6TR
32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 40 I/O, Industrial Product overview: STM32L072CZY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 192KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072CZY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 40 I/O, Industrial Product overview: STM32L072CZY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 192KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072CZY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19370-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19370-2-ND
Microcontrollers 497-19370-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-19370-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19370-1-ND
Microcontrollers 497-19370-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-19370-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19370-6-ND
Microcontrollers 497-19370-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L072CZY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L072CZY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L072CZY6TR
IC MCU 32BIT 192KB FLASH 49WLCSP

IC MCU 32BIT 192KB FLASH 49WLCSP

Supplier's Site
Microcontrollers - STM32L072CZY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L072CZY6TR
Microcontrollers STM32L072CZY6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Embedded - Microcontrollers - STM32L072CZY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L072CZY6TR
Embedded - Microcontrollers STM32L072CZY6TR
IC MCU 32BIT 192KB FLASH 49WLCSP

IC MCU 32BIT 192KB FLASH 49WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L072CZY6TR
ARM Microcontrollers - MCU STM32L072CZY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L072CZY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L072CZY6TR
Microcontrollers STM32L072CZY6TR
IC MCU 32BIT 192KB FLASH 49WLCSP

IC MCU 32BIT 192KB FLASH 49WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 801501-STM32L072CZY6TR 685-STM32L072CZY6TR 497-19370-2-ND STM32L072CZY6TR STM32L072CZY6TR STM32L072CZY6TR STM32L072CZY6TR STM32L072CZY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32L072CZY6TR Industrial ARM Cortex-M 32-bit 192KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 192 KB 20 KB 20 KB 20 KB 20 KB
ROM 6 KB 192 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details