ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 128-Kbytes Flash, 32 MHz CPU
IC MCU 32BIT 128KB FLASH 100LQFP
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L071VBT6TR-ND | STM32L071VBT6TR | STM32L071VBT6TR | STM32L071VBT6TR | STM32L071VBT6TR |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 128 KB |