STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L071K8U6 STM32L071K8U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807504-STM32L071K8U6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 RAM Size: 20K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Part Number Series: STM32L071 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807504-STM32L071K8U6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 RAM Size: 20K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Part Number Series: STM32L071 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L071K8U6 - 807504-STM32L071K8U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L071K8U6
807504-STM32L071K8U6
Embedded - Embedded - Microcontrollers - STM32L071K8U6 807504-STM32L071K8U6
Manufacturer: STMicroelectronics Win Source Part Number: 807504-STM32L071K8U6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 RAM Size: 20K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Part Number Series: STM32L071 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 807504-STM32L071K8U6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 3K x 8
RAM Size: 20K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Part Number Series: STM32L071
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L071K8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L071K8U6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L071K8U6
Ultra-low-power Arm Cortex-M0+ MCU with 64-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L071K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L071K8U6 can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 64-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L071K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L071K8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18576-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18576-ND
Microcontrollers 497-18576-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L071K8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L071K8U6
Embedded - Microcontrollers STM32L071K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L071K8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L071K8U6
Microcontrollers STM32L071K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L071K8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L071K8U6
Microcontrollers STM32L071K8U6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L071K8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L071K8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L071K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L071K8U6
ARM Microcontrollers - MCU STM32L071K8U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807504-STM32L071K8U6 685-STM32L071K8U6 497-18576-ND STM32L071K8U6 STM32L071K8U6 STM32L071K8U6 STM32L071K8U6 STM32L071K8U6
Product Name Embedded - Embedded - Microcontrollers - STM32L071K8U6 Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 20 KB 20 KB 20 KB 20 KB
ROM 3 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-C164CI8EMCBFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.75 to 5.5 volts
View Details
6 suppliers