STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L071CZY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1321934-STM32L071CZY 6TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Standard Package: 5,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 49-WLCSP (3.29x3.26) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 49-UFBGA, WLCSP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18819-6,497-1881 9-1,497-18819-2,STM3 2L071CZY6TR-ND Base Product Number: STM32L071 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1321934-STM32L071CZY 6TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Standard Package: 5,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 49-WLCSP (3.29x3.26) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 49-UFBGA, WLCSP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18819-6,497-1881 9-1,497-18819-2,STM3 2L071CZY6TR-ND Base Product Number: STM32L071 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1321934-STM32L071CZY6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1321934-STM32L071CZY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1321934-STM32L071CZY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1321934-STM32L071CZY 6TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Standard Package: 5,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 49-WLCSP (3.29x3.26) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 49-UFBGA, WLCSP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18819-6,497-1881 9-1,497-18819-2,STM3 2L071CZY6TR-ND Base Product Number: STM32L071 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1321934-STM32L071CZY6TR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Standard Package: 5,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supplier Device Package: 49-WLCSP (3.29x3.26)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 49-UFBGA, WLCSP
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18819-6,497-18819-1,497-18819-2,STM32L071CZY6TR-ND
Base Product Number: STM32L071
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 497-18819-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18819-1-ND
Microcontrollers 497-18819-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)

Buy Now Datasheet
Microcontrollers - 497-18819-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18819-2-ND
Microcontrollers 497-18819-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)

Buy Now Datasheet
Microcontrollers - 497-18819-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18819-6-ND
Microcontrollers 497-18819-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 32MHz Embedded Microcontroller MCU - 685-STM32L071CZY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 32MHz Embedded Microcontroller MCU
685-STM32L071CZY6TR
Industrial ARM Cortex-M 32-bit 32MHz Embedded Microcontroller MCU 685-STM32L071CZY6TR
32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 40 I/O, Industrial Product overview: STM32L071CZY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L071CZY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 40 I/O, Industrial Product overview: STM32L071CZY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L071CZY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L071CZY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L071CZY6TR
Microcontrollers STM32L071CZY6TR
IC MCU 32BIT 192KB FLASH 49WLCSP

IC MCU 32BIT 192KB FLASH 49WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L071CZY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L071CZY6TR
Microcontrollers STM32L071CZY6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L071CZY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L071CZY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L071CZY6TR
IC MCU 32BIT 192KB FLASH 49WLCSP

IC MCU 32BIT 192KB FLASH 49WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L071CZY6TR
ARM Microcontrollers - MCU STM32L071CZY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L071CZY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L071CZY6TR
Embedded - Microcontrollers STM32L071CZY6TR
IC MCU 32BIT 192KB FLASH 49WLCSP

IC MCU 32BIT 192KB FLASH 49WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1321934-STM32L071CZY6TR 497-18819-1-ND 685-STM32L071CZY6TR STM32L071CZY6TR STM32L071CZY6TR STM32L071CZY6TR STM32L071CZY6TR STM32L071CZY6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Industrial ARM Cortex-M 32-bit 32MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 192 KB 20 KB 20 KB 20 KB 20 KB
ROM 6 KB 192 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details