STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L071CZT6TR STM32L071CZT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851629-STM32L071CZT6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18818-6, STM32L071CZT6TR-ND, 497-18818-1, 497-18818-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851629-STM32L071CZT6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18818-6, STM32L071CZT6TR-ND, 497-18818-1, 497-18818-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L071CZT6TR - 851629-STM32L071CZT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L071CZT6TR
851629-STM32L071CZT6TR
Embedded - Embedded - Microcontrollers - STM32L071CZT6TR 851629-STM32L071CZT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 851629-STM32L071CZT6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18818-6, STM32L071CZT6TR-ND, 497-18818-1, 497-18818-2

Manufacturer: STMicroelectronics
Win Source Part Number: 851629-STM32L071CZT6TR
Series: STM32L0
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 37
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18818-6, STM32L071CZT6TR-ND, 497-18818-1, 497-18818-2

Buy Now Datasheet
Microcontrollers - 497-18818-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18818-1-ND
Microcontrollers 497-18818-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18818-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18818-6-ND
Microcontrollers 497-18818-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18818-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18818-2-ND
Microcontrollers 497-18818-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU - 685-STM32L071CZT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU
685-STM32L071CZT6TR
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU 685-STM32L071CZT6TR
32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 48-Pin PQFP Product overview: STM32L071CZT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L071CZT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 48-Pin PQFP Product overview: STM32L071CZT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L071CZT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L071CZT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L071CZT6TR
Microcontrollers STM32L071CZT6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L071CZT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L071CZT6TR
Embedded - Microcontrollers STM32L071CZT6TR
IC MCU 32BIT 192KB FLASH 48LQFP

IC MCU 32BIT 192KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L071CZT6TR
ARM Microcontrollers - MCU STM32L071CZT6TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 192 Kbytes Flash, 32 MHz CPu

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 192 Kbytes Flash, 32 MHz CPu

Buy Now Datasheet
Microcontrollers - STM32L071CZT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L071CZT6TR
Microcontrollers STM32L071CZT6TR
IC MCU 32BIT 192KB FLASH 48LQFP

IC MCU 32BIT 192KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L071CZT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L071CZT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L071CZT6TR
IC MCU 32BIT 192KB FLASH 48LQFP

IC MCU 32BIT 192KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851629-STM32L071CZT6TR 497-18818-1-ND 685-STM32L071CZT6TR STM32L071CZT6TR STM32L071CZT6TR STM32L071CZT6TR STM32L071CZT6TR STM32L071CZT6TR
Product Name Embedded - Embedded - Microcontrollers - STM32L071CZT6TR Microcontrollers ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
I/O Ports 37 37 37
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x12b
RAM 20 KB 20 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C2CBYY001358 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers