STMicroelectronics, Inc. Microcontrollers STM32L071CBT6

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17497-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17497-ND
Microcontrollers 497-17497-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L071CBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L071CBT6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L071CBT6
Ultra-low-power Arm Cortex-M0+ MCU with 128-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L071CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L071CBT6 can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 128-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L071CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L071CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L071CBT6 - 758920-STM32L071CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L071CBT6
758920-STM32L071CBT6
Embedded - Embedded - Microcontrollers - STM32L071CBT6 758920-STM32L071CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 758920-STM32L071CBT6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 32MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 13x12b Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 20K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 758920-STM32L071CBT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 13x12b
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 20K x 8

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics - 75Y3124 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics
75Y3124
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics 75Y3124
MCU, 32BIT, 32MHZ, LQFP-48; Product Range:STM32 Family STM32L0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LQFP-48; Product Range:STM32 Family STM32L0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L071CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L071CBT6
Microcontrollers STM32L071CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L071CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L071CBT6
Embedded - Microcontrollers STM32L071CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L071CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L071CBT6
Microcontrollers STM32L071CBT6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L071CBT6
ARM Microcontrollers - MCU STM32L071CBT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L071CBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L071CBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L071CBT6
128KB 1.65V~3.6V CM0 20KB 32MHz FLASH 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.65V~3.6V CM0 20KB 32MHz FLASH 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L071CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L071CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L071CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17497-ND 685-STM32L071CBT6 758920-STM32L071CBT6 75Y3124 STM32L071CBT6 STM32L071CBT6 STM32L071CBT6 STM32L071CBT6 STM32L071CBT6 STM32L071CBT6
Product Name Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L071CBT6 Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x12b Other; 12bit
RAM 20 KB 128 KB 20 KB 20 KB 20 KB 20 KB
ROM 128 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details