STMicroelectronics, Inc. Microcontrollers STM32L053C8T6

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L053C6 is a 32-bit microcontroller based on the ARM Cortex-M0+ core, operating at a maximum frequency of 32 MHz. It features up to 64 KB of Flash memory, 8 KB of SRAM, and 2 KB of EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device operates within a voltage range of 1.65 V to 3.6 V and is designed for ultra-low-power consumption, with standby current as low as 0.27 µA and run mode consumption of 139 µA/MHz. This microcontroller supports a wide temperature range from -40 °C to 125 °C, ensuring reliability in harsh environments. It includes rich analog peripherals such as a 12-bit ADC with up to 16 channels, a 12-bit DAC, and multiple ultra-low-power comparators. The device also features a USB 2.0 interface, multiple communication protocols (including USART, SPI, and I2C), and a variety of timers, making it versatile for different applications. The STM32L053C6 is packaged in a compact LQFP-48 format, facilitating integration into space-constrained designs. Its built-in LCD driver supports up to 8x28 segments, enhancing its usability in display applications. Overall, this microcontroller is a strong candidate for projects that prioritize low power consumption and require a balance of performance and peripheral support.

Datasheet Summary
Powered by GS/AI

The STM32L053C6 is a 32-bit microcontroller based on the ARM Cortex-M0+ core, operating at a maximum frequency of 32 MHz. It features up to 64 KB of Flash memory, 8 KB of SRAM, and 2 KB of EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device operates within a voltage range of 1.65 V to 3.6 V and is designed for ultra-low-power consumption, with standby current as low as 0.27 µA and run mode consumption of 139 µA/MHz. This microcontroller supports a wide temperature range from -40 °C to 125 °C, ensuring reliability in harsh environments. It includes rich analog peripherals such as a 12-bit ADC with up to 16 channels, a 12-bit DAC, and multiple ultra-low-power comparators. The device also features a USB 2.0 interface, multiple communication protocols (including USART, SPI, and I2C), and a variety of timers, making it versatile for different applications. The STM32L053C6 is packaged in a compact LQFP-48 format, facilitating integration into space-constrained designs. Its built-in LCD driver supports up to 8x28 segments, enhancing its usability in display applications. Overall, this microcontroller is a strong candidate for projects that prioritize low power consumption and require a balance of performance and peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14906-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14906-ND
Microcontrollers 497-14906-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L053C8T6 - 795718-STM32L053C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L053C8T6
795718-STM32L053C8T6
Embedded - Embedded - Microcontrollers - STM32L053C8T6 795718-STM32L053C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 795718-STM32L053C8T6 Series: STM32 L0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0+ Speed: 32MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32L053C8 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): FS32K116LAT0MLFR ; FS32K116LFT0VLFT; FS32K116LFT0VLFR; FS32K116LIT0VLFT; Introduction Date: February 07, 2014 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795718-STM32L053C8T6
Series: STM32 L0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM32L053C8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): FS32K116LAT0MLFR ; FS32K116LFT0VLFT; FS32K116LFT0VLFR; FS32K116LIT0VLFT;
Introduction Date: February 07, 2014
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU
685-STM32L053C8T6
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU 685-STM32L053C8T6
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, USB, LQFP Product overview: STM32L053C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L053C8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, USB, LQFP Product overview: STM32L053C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L053C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L053C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L053C8T6
Embedded - Microcontrollers STM32L053C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L053C8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L053C8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L053C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics - 83X7785 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics
83X7785
Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics 83X7785
MCU, 32BIT, 32MHZ, LQFP-48; Product Range:STM32 Family STM32L0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LQFP-48; Product Range:STM32 Family STM32L0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L053C8T6
ARM Microcontrollers - MCU STM32L053C8T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L053C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L053C8T6
Microcontrollers STM32L053C8T6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32L053C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L053C8T6
Microcontrollers STM32L053C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14906-ND 795718-STM32L053C8T6 685-STM32L053C8T6 STM32L053C8T6 STM32L053C8T6 83X7785 STM32L053C8T6 STM32L053C8T6 STM32L053C8T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L053C8T6 ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b; D/A 1x12b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers