STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32L0538-DISCO

Description
STM32L053C8 Discovery STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L053C8 Discovery STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-14709-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14709-ND
Embedded MCU, DSP Evaluation Boards 497-14709-ND
STM32L053C8 Discovery STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

STM32L053C8 Discovery STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283958-STM32L0538-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283958-STM32L0538-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283958-STM32L0538-DISCO
Win Source Part Number: 1283958-STM32L0538-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L053C8 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14709 Base Product Number: STM32

Win Source Part Number: 1283958-STM32L0538-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32L053C8
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14709
Base Product Number: STM32

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L0538-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L0538-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L0538-DISCO
DISCOVERY STM32L053C8 EVAL BRD

DISCOVERY STM32L053C8 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32L0538-DISCO
Development Boards & Kits - ARM STM32L0538-DISCO
Development Boards & Kits - ARM Discovery kit with STM32L053C8 MCU

Development Boards & Kits - ARM Discovery kit with STM32L053C8 MCU

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14709-ND 1283958-STM32L0538-DISCO STM32L0538-DISCO STM32L0538-DISCO
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPD1009EVB02-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
EVAL BOARD FOR BFHKI-5001+ - TB-BFHKI-5001C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2473245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details