STMicroelectronics, Inc. Microcontrollers STM32L052R8T6

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14905-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14905-ND
Microcontrollers 497-14905-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L052R8T6 - 708521-STM32L052R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L052R8T6
708521-STM32L052R8T6
Embedded - Embedded - Microcontrollers - STM32L052R8T6 708521-STM32L052R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 708521-STM32L052R8T6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 32MHz Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 1x12b Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: STM32L052 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708521-STM32L052R8T6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 1x12b
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: STM32L052
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 8K x 8

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU
685-STM32L052R8T6
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU 685-STM32L052R8T6
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, LQFP Product overview: STM32L052R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L052R8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, LQFP Product overview: STM32L052R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L052R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L052R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L052R8T6
Embedded - Microcontrollers STM32L052R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L052R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L052R8T6
Microcontrollers STM32L052R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L052R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L052R8T6
Microcontrollers STM32L052R8T6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics - 83X7784 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics
83X7784
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics 83X7784
MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L052R8T6
ARM Microcontrollers - MCU STM32L052R8T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L052R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L052R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L052R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14905-ND 708521-STM32L052R8T6 685-STM32L052R8T6 STM32L052R8T6 STM32L052R8T6 STM32L052R8T6 83X7784 STM32L052R8T6 STM32L052R8T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L052R8T6 ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 1x12b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers