STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L052C6U6

Description
Win Source Part Number: 1262403-STM32L052C6U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L052C6U6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1262403-STM32L052C6U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L052C6U6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262403-STM32L052C6U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262403-STM32L052C6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262403-STM32L052C6U6
Win Source Part Number: 1262403-STM32L052C6U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L052C6U6 Base Product Number: STM32

Win Source Part Number: 1262403-STM32L052C6U6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32L052C6U6
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 497-STM32L052C6U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L052C6U6-ND
Microcontrollers 497-STM32L052C6U6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-STM32L052C6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-STM32L052C6U6
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-STM32L052C6U6
IC MCU 32BIT 32KB FLASH 48UFQFPN Product overview: STM32L052C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L052C6U6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 48UFQFPN Product overview: STM32L052C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L052C6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L052C6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L052C6U6
Microcontrollers STM32L052C6U6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L052C6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L052C6U6
Embedded - Microcontrollers STM32L052C6U6
IC MCU 32BIT 32KB FLASH 48UFQFPN

IC MCU 32BIT 32KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L052C6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L052C6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L052C6U6
IC MCU 32BIT 32KB FLASH 48UFQFPN

IC MCU 32BIT 32KB FLASH 48UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262403-STM32L052C6U6 497-STM32L052C6U6-ND 685-STM32L052C6U6 STM32L052C6U6 STM32L052C6U6 STM32L052C6U6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers