STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051T6Y6TR

Description
Win Source Part Number: 1368700-STM32L051T6Y 6TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32L0 Package: Tape & Reel Product Status: Active Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP Base Product Number: STM32L051 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 29 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V Data Converters: A/D 10x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368700-STM32L051T6Y 6TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32L0 Package: Tape & Reel Product Status: Active Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP Base Product Number: STM32L051 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 29 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V Data Converters: A/D 10x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368700-STM32L051T6Y6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368700-STM32L051T6Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368700-STM32L051T6Y6TR
Win Source Part Number: 1368700-STM32L051T6Y 6TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32L0 Package: Tape & Reel Product Status: Active Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP Base Product Number: STM32L051 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 29 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V Data Converters: A/D 10x12b Oscillator Type: Internal

Win Source Part Number: 1368700-STM32L051T6Y6TR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: STM32L0
Package: Tape & Reel
Product Status: Active
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-WLCSP
Base Product Number: STM32L051
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 29
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
Data Converters: A/D 10x12b
Oscillator Type: Internal

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB BGA Embedded Microcontroller MCU - 685-STM32L051T6Y6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB BGA Embedded Microcontroller MCU
685-STM32L051T6Y6TR
ARM Cortex-M 32-bit 32KB BGA Embedded Microcontroller MCU 685-STM32L051T6Y6TR
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 29 I/O, 36-pin BGA Product overview: STM32L051T6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051T6Y6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 29 I/O, 36-pin BGA Product overview: STM32L051T6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051T6Y6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18812-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18812-1-ND
Microcontrollers 497-18812-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Microcontrollers - 497-18812-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18812-2-ND
Microcontrollers 497-18812-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Microcontrollers - 497-18812-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18812-6-ND
Microcontrollers 497-18812-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Microcontrollers - STM32L051T6Y6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L051T6Y6TR
Microcontrollers STM32L051T6Y6TR
IC MCU 32BIT 32KB FLASH 36WLCSP

IC MCU 32BIT 32KB FLASH 36WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L051T6Y6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L051T6Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051T6Y6TR
IC MCU 32BIT 32KB FLASH 36WLCSP

IC MCU 32BIT 32KB FLASH 36WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32L051T6Y6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051T6Y6TR
Embedded - Microcontrollers STM32L051T6Y6TR
IC MCU 32BIT 32KB FLASH 36WLCSP

IC MCU 32BIT 32KB FLASH 36WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L051T6Y6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051T6Y6TR
Microcontrollers STM32L051T6Y6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L051T6Y6TR
ARM Microcontrollers - MCU STM32L051T6Y6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368700-STM32L051T6Y6TR 685-STM32L051T6Y6TR 497-18812-1-ND STM32L051T6Y6TR STM32L051T6Y6TR STM32L051T6Y6TR STM32L051T6Y6TR STM32L051T6Y6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 32KB BGA Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 25 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 790.881-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers