STMicroelectronics, Inc. Microcontrollers STM32L051R8H6TR

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L051R8H6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L051R8H6TR-ND
Microcontrollers STM32L051R8H6TR-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262460-STM32L051R8H6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262460-STM32L051R8H6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262460-STM32L051R8H6TR
Win Source Part Number: 1262460-STM32L051R8H 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 15x12b Oscillator Type: Internal Package / Case: 64-TFBGA Supplier Device Package: 64-TFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V Fake Threat In the Open Market: 69 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1262460-STM32L051R8H6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 15x12b
Oscillator Type: Internal
Package / Case: 64-TFBGA
Supplier Device Package: 64-TFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
Fake Threat In the Open Market: 69 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
ARM Cortex-M 32-bit 64KB 3.3V Embedded Microcontroller MCU - 685-STM32L051R8H6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 3.3V Embedded Microcontroller MCU
685-STM32L051R8H6TR
ARM Cortex-M 32-bit 64KB 3.3V Embedded Microcontroller MCU 685-STM32L051R8H6TR
32-bit ARM Cortex-M0+ MCU, 64KB Flash, 50 I/O, 3.3V, PBGA-64 Product overview: STM32L051R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8H6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 64KB Flash, 50 I/O, 3.3V, PBGA-64 Product overview: STM32L051R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8H6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L051R8H6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L051R8H6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051R8H6TR
IC MCU 32BIT 64KB FLASH 64TFBGA

IC MCU 32BIT 64KB FLASH 64TFBGA

Supplier's Site
Microcontrollers - STM32L051R8H6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051R8H6TR
Microcontrollers STM32L051R8H6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L051R8H6TR
ARM Microcontrollers - MCU STM32L051R8H6TR
ARM Microcontrollers - MCU Access line ultra-low-power 32-bit MCU Arm -based Cortex -M0+, up to 64 KB Flash, 8 KB SRAM, 2 KB EEPROM, ADC

ARM Microcontrollers - MCU Access line ultra-low-power 32-bit MCU Arm -based Cortex -M0+, up to 64 KB Flash, 8 KB SRAM, 2 KB EEPROM, ADC

Buy Now Datasheet
Embedded - Microcontrollers - STM32L051R8H6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051R8H6TR
Embedded - Microcontrollers STM32L051R8H6TR
IC MCU 32BIT 64KB FLASH 64TFBGA

IC MCU 32BIT 64KB FLASH 64TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L051R8H6TR-ND 1262460-STM32L051R8H6TR 685-STM32L051R8H6TR STM32L051R8H6TR STM32L051R8H6TR STM32L051R8H6TR STM32L051R8H6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 64KB 3.3V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 25 MHz 32 MHz 32 MHz
Bits Other; A/D 15x12b
RAM 8 KB 64 KB 8 KB 8 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details