STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU STM32L051R8H6

Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, TFBGA Product overview: STM32L051R8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, TFBGA Product overview: STM32L051R8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU - 685-STM32L051R8H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU
685-STM32L051R8H6
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU 685-STM32L051R8H6
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, TFBGA Product overview: STM32L051R8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8H6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, TFBGA Product overview: STM32L051R8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L051R8H6 - 708516-STM32L051R8H6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L051R8H6
708516-STM32L051R8H6
Embedded - Embedded - Microcontrollers - STM32L051R8H6 708516-STM32L051R8H6
Manufacturer: STMicroelectronics Win Source Part Number: 708516-STM32L051R8H6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 32MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-TFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TFBGA Alternative Parts (Cross-Reference): MKL17Z256VMP4; STM32L051R6H6; STM32L151RCY6DTR; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 640 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708516-STM32L051R8H6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-TFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TFBGA
Alternative Parts (Cross-Reference): MKL17Z256VMP4; STM32L051R6H6; STM32L151RCY6DTR;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 640
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 8K x 8

Buy Now Datasheet
Embedded - Microcontrollers - STM32L051R8H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051R8H6
Embedded - Microcontrollers STM32L051R8H6
IC MCU 32BIT 64KB FLASH 64TFBGA

IC MCU 32BIT 64KB FLASH 64TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L051R8H6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L051R8H6
Microcontrollers STM32L051R8H6
IC MCU 32BIT 64KB FLASH 64TFBGA

IC MCU 32BIT 64KB FLASH 64TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L051R8H6
ARM Microcontrollers - MCU STM32L051R8H6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L051R8H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051R8H6
Microcontrollers STM32L051R8H6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L051R8H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L051R8H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051R8H6
IC MCU 32BIT 64KB FLASH 64TFBGA

IC MCU 32BIT 64KB FLASH 64TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L051R8H6 708516-STM32L051R8H6 STM32L051R8H6 STM32L051R8H6 STM32L051R8H6 STM32L051R8H6 STM32L051R8H6
Product Name ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L051R8H6 Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 8 KB 64 KB 8 KB 8 KB 8 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, I2S
Package Type Other; TFBGA Other; 64-TFBGA BGA; Other; 64-TFBGA BGA; Other; 64-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CILMCAFNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers