STMicroelectronics, Inc. ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU STM32L051K8U7

Description
32-bit ARM Cortex-M0+ MCU, 64KB Flash, 32-pin PQCC, 32MHz Product overview: STM32L051K8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051K8U7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 64KB Flash, 32-pin PQCC, 32MHz Product overview: STM32L051K8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051K8U7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU - 685-STM32L051K8U7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU
685-STM32L051K8U7
ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU 685-STM32L051K8U7
32-bit ARM Cortex-M0+ MCU, 64KB Flash, 32-pin PQCC, 32MHz Product overview: STM32L051K8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051K8U7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 64KB Flash, 32-pin PQCC, 32MHz Product overview: STM32L051K8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051K8U7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18943-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18943-ND
Microcontrollers 497-18943-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L051K8U7 - 898200-STM32L051K8U7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L051K8U7
898200-STM32L051K8U7
Embedded - Embedded - Microcontrollers - STM32L051K8U7 898200-STM32L051K8U7
Manufacturer: STMicroelectronics Win Source Part Number: 898200-STM32L051K8U7 Series: STM32L0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18943, STM32L051K8U7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898200-STM32L051K8U7
Series: STM32L0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 32-UFQFPN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18943, STM32L051K8U7-ND

Buy Now Datasheet
Microcontrollers - STM32L051K8U7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051K8U7
Microcontrollers STM32L051K8U7
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32L051K8U7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L051K8U7
Microcontrollers STM32L051K8U7
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L051K8U7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051K8U7
Embedded - Microcontrollers STM32L051K8U7
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L051K8U7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L051K8U7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051K8U7
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L051K8U7 497-18943-ND 898200-STM32L051K8U7 STM32L051K8U7 STM32L051K8U7 STM32L051K8U7 STM32L051K8U7
Product Name ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32L051K8U7 Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 25 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Bits Other; A/D 10x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details