STMicroelectronics, Inc. Microcontrollers STM32L051K8U6

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17490-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17490-ND
Microcontrollers 497-17490-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU - 685-STM32L051K8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU
685-STM32L051K8U6
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU 685-STM32L051K8U6
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, UFQFPN Product overview: STM32L051K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051K8U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, UFQFPN Product overview: STM32L051K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051K8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1962073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962073
Microcontrollers 1962073
STM32L051K8U6, STM32 Microcontrollers

STM32L051K8U6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962071
Microcontrollers 1962071
STM32L051K8U6, STM32 Microcontrollers

STM32L051K8U6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962073P
Microcontrollers 1962073P
STM32L051K8U6, STM32 Microcontrollers

STM32L051K8U6, STM32 Microcontrollers

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32L051K8U6 - 115083-STM32L051K8U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L051K8U6
115083-STM32L051K8U6
Embedded - Embedded - Microcontrollers - STM32L051K8U6 115083-STM32L051K8U6
Manufacturer: STMicroelectronics Win Source Part Number: 115083-STM32L051K8U6 Packaging: Tray Core Processor: ARM Cortex-M0+ Number of I/O: 27 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b Family Name: STM32L051K8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): ATSAMC21E18A-MUT; ATSAMC21E15A-MUT; MC56F82748VFM; PC56F82728VFM; ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 115083-STM32L051K8U6
Packaging: Tray
Core Processor: ARM Cortex-M0+
Number of I/O: 27
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x12b
Family Name: STM32L051K8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-UFQFPN (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ATSAMC21E18A-MUT; ATSAMC21E15A-MUT; MC56F82748VFM; PC56F82728VFM;
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32L051K8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051K8U6
Microcontrollers STM32L051K8U6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 52Y1135 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Ufqfpn-32; Product Range Stmicroelectronics
52Y1135
Mcu, 32Bit, 32Mhz, Ufqfpn-32; Product Range Stmicroelectronics 52Y1135
MCU, 32BIT, 32MHZ, UFQFPN-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, UFQFPN-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L051K8U6
ARM Microcontrollers - MCU STM32L051K8U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L051K8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051K8U6
Embedded - Microcontrollers STM32L051K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L051K8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L051K8U6
Microcontrollers STM32L051K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L051K8U6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L051K8U6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L051K8U6
64KB 1.65V~3.6V ARM-MSeries 8KB 32MHz FLASH 27 UFQFPN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.65V~3.6V ARM-MSeries 8KB 32MHz FLASH 27 UFQFPN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17490-ND 685-STM32L051K8U6 1962073 1962073P 115083-STM32L051K8U6 STM32L051K8U6 52Y1135 STM32L051K8U6 STM32L051K8U6 STM32L051K8U6 STM32L051K8U6
Product Name Microcontrollers ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32L051K8U6 Microcontrollers Mcu, 32Bit, 32Mhz, Ufqfpn-32; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b Other; 12bit
RAM 8 KB 8 KB 2 KB 64 KB 8 KB 8 KB 8 KB
ROM 64 KB 64 KB 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers