STMicroelectronics, Inc. Microcontrollers STM32L051K6U6

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17489-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17489-ND
Microcontrollers 497-17489-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L051K6U6 - 795717-STM32L051K6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L051K6U6
795717-STM32L051K6U6
Embedded - Embedded - Microcontrollers - STM32L051K6U6 795717-STM32L051K6U6
Manufacturer: STMicroelectronics Win Source Part Number: 795717-STM32L051K6U6 Series: STM32 L0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0+ Speed: 32MHz Package: 32-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32L051K6 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-UFQFPN (5x5) Alternative Parts (Cross-Reference): MKL24Z64VFM4®; PC56F82743VFM; EFM32JG1B100F128GM32 -C0R; EFM32JG1B100F128GM32 -C0; Introduction Date: February 13, 2014 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795717-STM32L051K6U6
Series: STM32 L0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Package: 32-UFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM32L051K6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-UFQFPN (5x5)
Alternative Parts (Cross-Reference): MKL24Z64VFM4®; PC56F82743VFM; EFM32JG1B100F128GM32-C0R; EFM32JG1B100F128GM32-C0;
Introduction Date: February 13, 2014
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU - 685-STM32L051K6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU
685-STM32L051K6U6
ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU 685-STM32L051K6U6
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 32MHz, UFQFPN Product overview: STM32L051K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051K6U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 32MHz, UFQFPN Product overview: STM32L051K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051K6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L051K6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L051K6U6
Microcontrollers STM32L051K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 24AC5427 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-32; Product Range Stmicroelectronics
24AC5427
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-32; Product Range Stmicroelectronics 24AC5427
MCU, ARM CORTEX-M0+, 32MHZ, UFQFPN-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, UFQFPN-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L051K6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051K6U6
Microcontrollers STM32L051K6U6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L051K6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L051K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L051K6U6
ARM Microcontrollers - MCU STM32L051K6U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L051K6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051K6U6
Embedded - Microcontrollers STM32L051K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17489-ND 795717-STM32L051K6U6 685-STM32L051K6U6 STM32L051K6U6 24AC5427 STM32L051K6U6 STM32L051K6U6 STM32L051K6U6 STM32L051K6U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L051K6U6 ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU Microcontrollers Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-32; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers