STMicroelectronics, Inc. ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU STM32L041K6U6

Description
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 27 I/O, PQCC-32 Product overview: STM32L041K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L041K6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 27 I/O, PQCC-32 Product overview: STM32L041K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L041K6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU - 685-STM32L041K6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU
685-STM32L041K6U6
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU 685-STM32L041K6U6
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 27 I/O, PQCC-32 Product overview: STM32L041K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L041K6U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 27 I/O, PQCC-32 Product overview: STM32L041K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L041K6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-16813-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16813-ND
Microcontrollers 497-16813-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262442-STM32L041K6U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262442-STM32L041K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262442-STM32L041K6U6
Win Source Part Number: 1262442-STM32L041K6U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16813 Base Product Number: STM32L041

Win Source Part Number: 1262442-STM32L041K6U6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 2,940
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16813
Base Product Number: STM32L041

Buy Now Datasheet
Microcontrollers - STM32L041K6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L041K6U6
Microcontrollers STM32L041K6U6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L041K6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L041K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L041K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32L041K6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L041K6U6
Embedded - Microcontrollers STM32L041K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L041K6U6
ARM Microcontrollers - MCU STM32L041K6U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L041K6U6 497-16813-ND 1262442-STM32L041K6U6 STM32L041K6U6 STM32L041K6U6 STM32L041K6U6 STM32L041K6U6
Product Name ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 10x12b
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CSL16M3VCAFXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers