STMicroelectronics, Inc. Microcontrollers STM32L041F6P7

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-16810-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16810-ND
Microcontrollers 497-16810-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262431-STM32L041F6P7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262431-STM32L041F6P7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262431-STM32L041F6P7
Win Source Part Number: 1262431-STM32L041F6P 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 1,480 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16810 Base Product Number: STM32L041

Win Source Part Number: 1262431-STM32L041F6P7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 1,480
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16810
Base Product Number: STM32L041

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU - 685-STM32L041F6P7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU
685-STM32L041F6P7
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU 685-STM32L041F6P7
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 20-Pin PDSO Product overview: STM32L041F6P7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L041F6P7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 20-Pin PDSO Product overview: STM32L041F6P7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L041F6P7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L041F6P7
ARM Microcontrollers - MCU STM32L041F6P7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L041F6P7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L041F6P7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L041F6P7
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM32L041F6P7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L041F6P7
Microcontrollers STM32L041F6P7
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - STM32L041F6P7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L041F6P7
Embedded - Microcontrollers STM32L041F6P7
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics - 07AH7045 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics
07AH7045
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics 07AH7045
MCU, 32BIT, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-16810-ND 1262431-STM32L041F6P7 685-STM32L041F6P7 STM32L041F6P7 STM32L041F6P7 STM32L041F6P7 STM32L041F6P7 07AH7045
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 25 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 8 KB 32 KB 8 KB 8 KB 8 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers