STMicroelectronics, Inc. ARM Cortex-M 32-bit 32KB QFN Embedded Microcontroller MCU STM32L031K6U3TR

Description
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 27 I/O, 32-pin QFN Product overview: STM32L031K6U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031K6U3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 27 I/O, 32-pin QFN Product overview: STM32L031K6U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031K6U3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32KB QFN Embedded Microcontroller MCU - 685-STM32L031K6U3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB QFN Embedded Microcontroller MCU
685-STM32L031K6U3TR
ARM Cortex-M 32-bit 32KB QFN Embedded Microcontroller MCU 685-STM32L031K6U3TR
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 27 I/O, 32-pin QFN Product overview: STM32L031K6U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031K6U3TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 27 I/O, 32-pin QFN Product overview: STM32L031K6U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031K6U3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262483-STM32L031K6U3TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262483-STM32L031K6U3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262483-STM32L031K6U3TR
Win Source Part Number: 1262483-STM32L031K6U 3TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1262483-STM32L031K6U3TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - STM32L031K6U3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L031K6U3TR-ND
Microcontrollers STM32L031K6U3TR-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32L031K6U3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031K6U3TR
Microcontrollers STM32L031K6U3TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031K6U3TR
ARM Microcontrollers - MCU STM32L031K6U3TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 32-Kbytes Flash, 32 MHz CPU

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 32-Kbytes Flash, 32 MHz CPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32L031K6U3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031K6U3TR
Embedded - Microcontrollers STM32L031K6U3TR
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031K6U3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031K6U3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031K6U3TR
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L031K6U3TR 1262483-STM32L031K6U3TR STM32L031K6U3TR-ND STM32L031K6U3TR STM32L031K6U3TR STM32L031K6U3TR STM32L031K6U3TR
Product Name ARM Cortex-M 32-bit 32KB QFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 25 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
RAM 32 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7889AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers