STMicroelectronics, Inc. Microcontrollers STM32L031K6T7

Description
MCU Cortex-M0 32K Flash Low Power LQFP32
Request a Quote Datasheet
Description
MCU Cortex-M0 32K Flash Low Power LQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1116473P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1116473P
Microcontrollers 1116473P
MCU Cortex-M0 32K Flash Low Power LQFP32

MCU Cortex-M0 32K Flash Low Power LQFP32

Supplier's Site
Microcontrollers - 1660921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1660921
Microcontrollers 1660921
MCU Cortex-M0 32K Flash Low Power LQFP32

MCU Cortex-M0 32K Flash Low Power LQFP32

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32L031K6T7 - 708514-STM32L031K6T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L031K6T7
708514-STM32L031K6T7
Embedded - Embedded - Microcontrollers - STM32L031K6T7 708514-STM32L031K6T7
Manufacturer: STMicroelectronics Win Source Part Number: 708514-STM32L031K6T7 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 25 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708514-STM32L031K6T7
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 25
Date RAM Size: 8K x 8

Buy Now
Industrial 32-bit 32MHz 32KB Embedded Microcontroller MCU - 685-STM32L031K6T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 32MHz 32KB Embedded Microcontroller MCU
685-STM32L031K6T7
Industrial 32-bit 32MHz 32KB Embedded Microcontroller MCU 685-STM32L031K6T7
32-bit 32MHz MCU, 32KB Flash, 8KB RAM, 25 I/O, Industrial Product overview: STM32L031K6T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 32MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031K6T7 can be used for catalog matching and distributor lookup.

32-bit 32MHz MCU, 32KB Flash, 8KB RAM, 25 I/O, Industrial Product overview: STM32L031K6T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 32MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031K6T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-16269-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16269-ND
Microcontrollers 497-16269-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32L031K6T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L031K6T7
Microcontrollers STM32L031K6T7
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L031K6T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031K6T7
Embedded - Microcontrollers STM32L031K6T7
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031K6T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031K6T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031K6T7
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031K6T7
ARM Microcontrollers - MCU STM32L031K6T7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L031K6T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031K6T7
Microcontrollers STM32L031K6T7
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-32; Product Range Stmicroelectronics - 81Y7335 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-32; Product Range Stmicroelectronics
81Y7335
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-32; Product Range Stmicroelectronics 81Y7335
MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1116473P 1660921 708514-STM32L031K6T7 685-STM32L031K6T7 497-16269-ND STM32L031K6T7 STM32L031K6T7 STM32L031K6T7 STM32L031K6T7 STM32L031K6T7 81Y7335
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32L031K6T7 Industrial 32-bit 32MHz 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-32; Product Range Stmicroelectronics
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
ROM 32 KB 32 KB 1 KB 32 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Pin Count 32 32 32 32
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers