STMicroelectronics, Inc. Microcontrollers STM32L031K6T3TR

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L031K6T3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L031K6T3TR-ND
Microcontrollers 497-STM32L031K6T3TR-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU - 685-STM32L031K6T3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU
685-STM32L031K6T3TR
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU 685-STM32L031K6T3TR
32-Bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 32-Pin PQFP Product overview: STM32L031K6T3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031K6T3TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 32-Pin PQFP Product overview: STM32L031K6T3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031K6T3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262482-STM32L031K6T3TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262482-STM32L031K6T3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262482-STM32L031K6T3TR
Win Source Part Number: 1262482-STM32L031K6T 3TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32L031K6T3TR Base Product Number: STM32

Win Source Part Number: 1262482-STM32L031K6T3TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32L031K6T3TR
Base Product Number: STM32

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031K6T3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031K6T3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031K6T3TR
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - STM32L031K6T3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031K6T3TR
Embedded - Microcontrollers STM32L031K6T3TR
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L031K6T3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031K6T3TR
Microcontrollers STM32L031K6T3TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L031K6T3TR-ND 685-STM32L031K6T3TR 1262482-STM32L031K6T3TR STM32L031K6T3TR STM32L031K6T3TR STM32L031K6T3TR
Product Name Microcontrollers ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 25 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 8 KB 32 KB 8 KB 8 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details