STMicroelectronics, Inc. Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU STM32L031G6U6

Description
Ultra-low-power Arm Cortex-M0+ MCU with 32-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031G6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power Arm Cortex-M0+ MCU with 32-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031G6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L031G6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L031G6U6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L031G6U6
Ultra-low-power Arm Cortex-M0+ MCU with 32-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031G6U6 can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 32-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031G6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1962068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962068P
Microcontrollers 1962068P
STM32L031G6U6, STM32 Microcontrollers

STM32L031G6U6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962068
Microcontrollers 1962068
STM32L031G6U6, STM32 Microcontrollers

STM32L031G6U6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962067
Microcontrollers 1962067
STM32L031G6U6, STM32 Microcontrollers

STM32L031G6U6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 497-17485-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17485-ND
Microcontrollers 497-17485-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L031G6U6 - 802603-STM32L031G6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L031G6U6
802603-STM32L031G6U6
Embedded - Embedded - Microcontrollers - STM32L031G6U6 802603-STM32L031G6U6
Manufacturer: STMicroelectronics Win Source Part Number: 802603-STM32L031G6U6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-UFQFN Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Part Number Series: STM32L031 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 802603-STM32L031G6U6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 28-UFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-UFQFN
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Part Number Series: STM32L031
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031G6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031G6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32L031G6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031G6U6
Embedded - Microcontrollers STM32L031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L031G6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031G6U6
Microcontrollers STM32L031G6U6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - STM32L031G6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L031G6U6
Microcontrollers STM32L031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-38; Product Range Stmicroelectronics - 51AC9574 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-38; Product Range Stmicroelectronics
51AC9574
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-38; Product Range Stmicroelectronics 51AC9574
MCU, ARM CORTEX-M0+, 32MHZ, UFQFPN-38; Product Range:ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, UFQFPN-38; Product Range:ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L031G6U6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L031G6U6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L031G6U6
32KB 8KB FLASH ARM-MSeries UFQFPN-28(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 8KB FLASH ARM-MSeries UFQFPN-28(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031G6U6
ARM Microcontrollers - MCU STM32L031G6U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L031G6U6 1962068P 1962068 497-17485-ND 802603-STM32L031G6U6 STM32L031G6U6 STM32L031G6U6 STM32L031G6U6 STM32L031G6U6 51AC9574 STM32L031G6U6 STM32L031G6U6
Product Name Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32L031G6U6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-38; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ARM Microcontrollers - MCU
Clock Speed 25 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
ROM 32 KB 32 KB 32 KB 1 KB
Package Type QFP; Other; UFQFPN QFP; Other; Ufqfpn Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN QFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7392AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details