STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031G4U6

Description
Win Source Part Number: 1368669-STM32L031G4U 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32L0 Package: Tray Product Status: Active Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Base Product Number: STM32L031 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 21 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 10x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368669-STM32L031G4U 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32L0 Package: Tray Product Status: Active Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Base Product Number: STM32L031 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 21 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 10x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368669-STM32L031G4U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368669-STM32L031G4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368669-STM32L031G4U6
Win Source Part Number: 1368669-STM32L031G4U 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32L0 Package: Tray Product Status: Active Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Base Product Number: STM32L031 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 21 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 10x12b Oscillator Type: Internal

Win Source Part Number: 1368669-STM32L031G4U6
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32L0
Package: Tray
Product Status: Active
Package / Case: 28-UFQFN
Supplier Device Package: 28-UFQFPN (4x4)
Base Product Number: STM32L031
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 21
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 10x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - STM32L031G4U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L031G4U6-ND
Microcontrollers STM32L031G4U6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
ARM Cortex-M 32-bit 16KB Embedded Microcontroller MCU - 685-STM32L031G4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 16KB Embedded Microcontroller MCU
685-STM32L031G4U6
ARM Cortex-M 32-bit 16KB Embedded Microcontroller MCU 685-STM32L031G4U6
32-bit ARM Cortex-M0+ MCU, 16KB Flash, 21 I/O, 28-pin XQCC Product overview: STM32L031G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031G4U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 16KB Flash, 21 I/O, 28-pin XQCC Product overview: STM32L031G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031G4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L031G4U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L031G4U6
Microcontrollers STM32L031G4U6
IC MCU 32BIT 16KB FLASH 28UFQFPN

IC MCU 32BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L031G4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031G4U6
Microcontrollers STM32L031G4U6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031G4U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031G4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031G4U6
IC MCU 32BIT 16KB FLASH 28UFQFPN

IC MCU 32BIT 16KB FLASH 28UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031G4U6
ARM Microcontrollers - MCU STM32L031G4U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L031G4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031G4U6
Embedded - Microcontrollers STM32L031G4U6
IC MCU 32BIT 16KB FLASH 28UFQFPN

IC MCU 32BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368669-STM32L031G4U6 STM32L031G4U6-ND 685-STM32L031G4U6 STM32L031G4U6 STM32L031G4U6 STM32L031G4U6 STM32L031G4U6 STM32L031G4U6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 32-bit 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 25 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 8 KB 8 KB 8 KB 8 KB
ROM 1 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C167SRLMHABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
3 suppliers