STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031F6P7

Description
Win Source Part Number: 1097134-STM32L031F6P 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 1,480 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): STM32F031F6P6; STM32F031F6P7; STM32L041F6P7; XMC1302T016X0032ABXU MA1; EFM32ZG108F32-QFN24; EFM32ZG110F32-QFN24; ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16806 Base Product Number: STM32L031
Request a Quote Datasheet
Description
Win Source Part Number: 1097134-STM32L031F6P 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 1,480 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): STM32F031F6P6; STM32F031F6P7; STM32L041F6P7; XMC1302T016X0032ABXU MA1; EFM32ZG108F32-QFN24; EFM32ZG110F32-QFN24; ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16806 Base Product Number: STM32L031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097134-STM32L031F6P7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097134-STM32L031F6P7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097134-STM32L031F6P7
Win Source Part Number: 1097134-STM32L031F6P 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 1,480 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): STM32F031F6P6; STM32F031F6P7; STM32L041F6P7; XMC1302T016X0032ABXU MA1; EFM32ZG108F32-QFN24; EFM32ZG110F32-QFN24; ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16806 Base Product Number: STM32L031

Win Source Part Number: 1097134-STM32L031F6P7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 1,480
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): STM32F031F6P6; STM32F031F6P7; STM32L041F6P7; XMC1302T016X0032ABXUMA1; EFM32ZG108F32-QFN24; EFM32ZG110F32-QFN24;
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16806
Base Product Number: STM32L031

Buy Now Datasheet
Microcontrollers - 497-16806-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16806-ND
Microcontrollers 497-16806-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU - 685-STM32L031F6P7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU
685-STM32L031F6P7
Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU 685-STM32L031F6P7
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 20-pin SOIC, Industrial Product overview: STM32L031F6P7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031F6P7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 20-pin SOIC, Industrial Product overview: STM32L031F6P7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031F6P7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1893872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893872
Microcontrollers 1893872
STMicroelectronics, STM32L031F6P7

STMicroelectronics, STM32L031F6P7

Supplier's Site
Microcontrollers - 1894102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894102P
Microcontrollers 1894102P
STMicroelectronics, STM32L031F6P7

STMicroelectronics, STM32L031F6P7

Supplier's Site
Microcontrollers - 1894102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894102
Microcontrollers 1894102
STMicroelectronics, STM32L031F6P7

STMicroelectronics, STM32L031F6P7

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031F6P7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031F6P7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031F6P7
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM32L031F6P7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031F6P7
Microcontrollers STM32L031F6P7
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics - 52AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics
52AC7544
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics 52AC7544
MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-20; Product Range:ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-20; Product Range:ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L031F6P7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031F6P7
Embedded - Microcontrollers STM32L031F6P7
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031F6P7
ARM Microcontrollers - MCU STM32L031F6P7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L031F6P7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L031F6P7
Microcontrollers STM32L031F6P7
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1097134-STM32L031F6P7 497-16806-ND 685-STM32L031F6P7 1893872 1894102P STM32L031F6P7 STM32L031F6P7 52AC7544 STM32L031F6P7 STM32L031F6P7 STM32L031F6P7
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 25 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 1 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers