STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L031F6P6 STM32L031F6P6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 848880-STM32L031F6P6 Series: STM32L0 Features: series Microcontroller IC Package: Tube Number of I/O: 15 Family Name: STM32L031 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17484, STM32L031F6P6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 848880-STM32L031F6P6 Series: STM32L0 Features: series Microcontroller IC Package: Tube Number of I/O: 15 Family Name: STM32L031 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17484, STM32L031F6P6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L031F6P6 - 848880-STM32L031F6P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L031F6P6
848880-STM32L031F6P6
Embedded - Embedded - Microcontrollers - STM32L031F6P6 848880-STM32L031F6P6
Manufacturer: STMicroelectronics Win Source Part Number: 848880-STM32L031F6P6 Series: STM32L0 Features: series Microcontroller IC Package: Tube Number of I/O: 15 Family Name: STM32L031 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17484, STM32L031F6P6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 848880-STM32L031F6P6
Series: STM32L0
Features: series Microcontroller IC
Package: Tube
Number of I/O: 15
Family Name: STM32L031
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17484, STM32L031F6P6-ND

Buy Now Datasheet
Microcontrollers - 1962065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962065P
Microcontrollers 1962065P
STM32L031F6P6, STM32 Microcontrollers

STM32L031F6P6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962064
Microcontrollers 1962064
STM32L031F6P6, STM32 Microcontrollers

STM32L031F6P6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962065
Microcontrollers 1962065
STM32L031F6P6, STM32 Microcontrollers

STM32L031F6P6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 497-17484-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17484-ND
Microcontrollers 497-17484-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU - 685-STM32L031F6P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU
685-STM32L031F6P6
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU 685-STM32L031F6P6
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 15 I/O, 20-pin SOIC Product overview: STM32L031F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031F6P6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 15 I/O, 20-pin SOIC Product overview: STM32L031F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031F6P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L031F6P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L031F6P6
Microcontrollers STM32L031F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32L031F6P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031F6P6
Microcontrollers STM32L031F6P6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics - 24AC5425 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics
24AC5425
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics 24AC5425
MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031F6P6
ARM Microcontrollers - MCU STM32L031F6P6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L031F6P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031F6P6
Embedded - Microcontrollers STM32L031F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031F6P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031F6P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848880-STM32L031F6P6 1962065P 1962064 497-17484-ND 685-STM32L031F6P6 STM32L031F6P6 STM32L031F6P6 24AC5425 STM32L031F6P6 STM32L031F6P6 STM32L031F6P6
Product Name Embedded - Embedded - Microcontrollers - STM32L031F6P6 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
I/O Ports 15 15 15
ROM 32 KB 32 KB 32 KB
Package Type SOP; SSOP; TSSOP; Other; TSSOP SOP; SSOP; TSSOP; Other; Tssop TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" Other; 20-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Pin Count 20 20 20
Unlock Full Specs
to access all available technical data

Similar Products