STMicroelectronics, Inc. ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU STM32L031E6Y6TR

Description
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 20 I/O, 25-pin PBGA Product overview: STM32L031E6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031E6Y6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 20 I/O, 25-pin PBGA Product overview: STM32L031E6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031E6Y6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU
685-STM32L031E6Y6TR
ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU 685-STM32L031E6Y6TR
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 20 I/O, 25-pin PBGA Product overview: STM32L031E6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031E6Y6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 20 I/O, 25-pin PBGA Product overview: STM32L031E6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031E6Y6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L031E6Y6TR - 708513-STM32L031E6Y6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L031E6Y6TR
708513-STM32L031E6Y6TR
Embedded - Embedded - Microcontrollers - STM32L031E6Y6TR 708513-STM32L031E6Y6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708513-STM32L031E6Y6 TR Series: STM series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 25-WLCSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 25-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 32-Bit The number of I/O: 20 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708513-STM32L031E6Y6TR
Series: STM series
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 25-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 25-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 32-Bit
The number of I/O: 20
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - 497-18804-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18804-1-ND
Microcontrollers 497-18804-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP

Buy Now Datasheet
Microcontrollers - 497-18804-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18804-2-ND
Microcontrollers 497-18804-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP

Buy Now Datasheet
Microcontrollers - 497-18804-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18804-6-ND
Microcontrollers 497-18804-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP

Buy Now Datasheet
Microcontrollers - 2396341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396341P
Microcontrollers 2396341P
ST STM32L031E6Y6TR

ST STM32L031E6Y6TR

Supplier's Site
Microcontrollers - 2396341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396341
Microcontrollers 2396341
ST STM32L031E6Y6TR

ST STM32L031E6Y6TR

Supplier's Site
Microcontrollers - 2396340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396340
Microcontrollers 2396340
ST STM32L031E6Y6TR

ST STM32L031E6Y6TR

Supplier's Site
Microcontrollers - STM32L031E6Y6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L031E6Y6TR
Microcontrollers STM32L031E6Y6TR
IC MCU 32BIT 32KB FLASH 25WLCSP

IC MCU 32BIT 32KB FLASH 25WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031E6Y6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031E6Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031E6Y6TR
IC MCU 32BIT 32KB FLASH 25WLCSP

IC MCU 32BIT 32KB FLASH 25WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32L031E6Y6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031E6Y6TR
Embedded - Microcontrollers STM32L031E6Y6TR
IC MCU 32BIT 32KB FLASH 25WLCSP

IC MCU 32BIT 32KB FLASH 25WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L031E6Y6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031E6Y6TR
Microcontrollers STM32L031E6Y6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031E6Y6TR
ARM Microcontrollers - MCU STM32L031E6Y6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L031E6Y6TR 708513-STM32L031E6Y6TR 497-18804-1-ND 2396341P STM32L031E6Y6TR STM32L031E6Y6TR STM32L031E6Y6TR STM32L031E6Y6TR STM32L031E6Y6TR
Product Name ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L031E6Y6TR Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 32 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details