STMicroelectronics, Inc. Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU STM32L031E6Y6DTR

Description
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 32MHz, 20 I/O, Industrial Product overview: STM32L031E6Y6DTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031E6Y6DTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 32MHz, 20 I/O, Industrial Product overview: STM32L031E6Y6DTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031E6Y6DTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU
685-STM32L031E6Y6DTR
Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU 685-STM32L031E6Y6DTR
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 32MHz, 20 I/O, Industrial Product overview: STM32L031E6Y6DTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031E6Y6DTR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 32MHz, 20 I/O, Industrial Product overview: STM32L031E6Y6DTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031E6Y6DTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L031E6Y6DTR - 801465-STM32L031E6Y6DTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L031E6Y6DTR
801465-STM32L031E6Y6DTR
Embedded - Embedded - Microcontrollers - STM32L031E6Y6DTR 801465-STM32L031E6Y6DTR
Manufacturer: STMicroelectronics Win Source Part Number: 801465-STM32L031E6Y6 DTR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 25-WLCSP (2.1x2.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 25-UFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L031 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 801465-STM32L031E6Y6DTR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 25-WLCSP (2.1x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 25-UFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32L031
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now Datasheet
Microcontrollers - 497-STM32L031E6Y6DTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L031E6Y6DTR-ND
Microcontrollers 497-STM32L031E6Y6DTR-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP (2.1x2.49)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP (2.1x2.49)

Buy Now Datasheet
Microcontrollers - 497-STM32L031E6Y6DTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 32KB FLASH 25WLCSP

IC MCU 32BIT 32KB FLASH 25WLCSP

Buy Now Datasheet
Microcontrollers - 497-STM32L031E6Y6DTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 32KB FLASH 25WLCSP

IC MCU 32BIT 32KB FLASH 25WLCSP

Buy Now Datasheet
Microcontrollers - STM32L031E6Y6DTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L031E6Y6DTR
Microcontrollers STM32L031E6Y6DTR
IC MCU 32BIT 32KB FLASH 25WLCSP

IC MCU 32BIT 32KB FLASH 25WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L031E6Y6DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031E6Y6DTR
Microcontrollers STM32L031E6Y6DTR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP (2.1x2.49)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 25-WLCSP (2.1x2.49)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L031E6Y6DTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031E6Y6DTR
Embedded - Microcontrollers STM32L031E6Y6DTR
IC MCU 32BIT 32KB FLASH 25WLCSP

IC MCU 32BIT 32KB FLASH 25WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031E6Y6DTR
ARM Microcontrollers - MCU STM32L031E6Y6DTR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 32-Kbytes Flash, 32 MHz CPU

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 32-Kbytes Flash, 32 MHz CPU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L031E6Y6DTR 801465-STM32L031E6Y6DTR 497-STM32L031E6Y6DTR-ND STM32L031E6Y6DTR STM32L031E6Y6DTR STM32L031E6Y6DTR STM32L031E6Y6DTR
Product Name Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L031E6Y6DTR Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 25 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.65 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 32 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C04189900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details