STMicroelectronics, Inc. Microcontrollers STM32L021K4T6

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17903-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17903-ND
Microcontrollers 497-17903-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262384-STM32L021K4T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262384-STM32L021K4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262384-STM32L021K4T6
Win Source Part Number: 1262384-STM32L021K4T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17903,STM32L021K 4T6 Base Product Number: STM32L021

Win Source Part Number: 1262384-STM32L021K4T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17903,STM32L021K4T6
Base Product Number: STM32L021

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L021K4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L021K4T6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L021K4T6
Ultra-low-power Arm Cortex-M0+ MCU with 16-Kbytes of Flash memory, 32 MHz CPU, AES Product overview: STM32L021K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L021K4T6 can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 16-Kbytes of Flash memory, 32 MHz CPU, AES Product overview: STM32L021K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L021K4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L021K4T6
ARM Microcontrollers - MCU STM32L021K4T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L021K4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L021K4T6
Microcontrollers STM32L021K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L021K4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L021K4T6
Microcontrollers STM32L021K4T6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L021K4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L021K4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L021K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site
Mcu, 32Bit, 32Mhz, Lqfp-32; Product Range Stmicroelectronics - 26AH0228 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lqfp-32; Product Range Stmicroelectronics
26AH0228
Mcu, 32Bit, 32Mhz, Lqfp-32; Product Range Stmicroelectronics 26AH0228
MCU, 32BIT, 32MHZ, LQFP-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LQFP-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L021K4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L021K4T6
Embedded - Microcontrollers STM32L021K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17903-ND 1262384-STM32L021K4T6 685-STM32L021K4T6 STM32L021K4T6 STM32L021K4T6 STM32L021K4T6 STM32L021K4T6 26AH0228 STM32L021K4T6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Lqfp-32; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details