STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L011K4T6 STM32L011K4T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 848855-STM32L011K4T6 Series: STM32L0 Features: series Microcontroller IC Package: Tray Number of I/O: 26 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17480, STM32L011K4T6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 848855-STM32L011K4T6 Series: STM32L0 Features: series Microcontroller IC Package: Tray Number of I/O: 26 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17480, STM32L011K4T6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L011K4T6 - 848855-STM32L011K4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L011K4T6
848855-STM32L011K4T6
Embedded - Embedded - Microcontrollers - STM32L011K4T6 848855-STM32L011K4T6
Manufacturer: STMicroelectronics Win Source Part Number: 848855-STM32L011K4T6 Series: STM32L0 Features: series Microcontroller IC Package: Tray Number of I/O: 26 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17480, STM32L011K4T6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 848855-STM32L011K4T6
Series: STM32L0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 26
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17480, STM32L011K4T6-ND

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L011K4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L011K4T6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L011K4T6
Ultra-low-power Arm Cortex-M0+ MCU with 16-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L011K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011K4T6 can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 16-Kbytes of Flash memory, 32 MHz CPU Product overview: STM32L011K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011K4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17480-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17480-ND
Microcontrollers 497-17480-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32L011K4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L011K4T6
Microcontrollers STM32L011K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L011K4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011K4T6
Microcontrollers STM32L011K4T6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L011K4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L011K4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L011K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - STM32L011K4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011K4T6
Embedded - Microcontrollers STM32L011K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011K4T6
ARM Microcontrollers - MCU STM32L011K4T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Lqfp-32; Product Range Stmicroelectronics - 24AC5423 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Lqfp-32; Product Range Stmicroelectronics
24AC5423
Mcu, Arm Cortex-M0+, 32Mhz, Lqfp-32; Product Range Stmicroelectronics 24AC5423
MCU, ARM CORTEX-M0+, 32MHZ, LQFP-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, LQFP-32; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848855-STM32L011K4T6 685-STM32L011K4T6 497-17480-ND STM32L011K4T6 STM32L011K4T6 STM32L011K4T6 STM32L011K4T6 STM32L011K4T6 24AC5423
Product Name Embedded - Embedded - Microcontrollers - STM32L011K4T6 Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, Arm Cortex-M0+, 32Mhz, Lqfp-32; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
I/O Ports 26 26 26
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Bits Other; A/D 10x12b
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - B164CILM3VCAZNT - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers