STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L011G4U7

Description
Win Source Part Number: 1262380-STM32L011G4U 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1262380-STM32L011G4U 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262380-STM32L011G4U7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262380-STM32L011G4U7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262380-STM32L011G4U7
Win Source Part Number: 1262380-STM32L011G4U 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1262380-STM32L011G4U7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 2,940
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 28-UFQFN
Supplier Device Package: 28-UFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L011G4U7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L011G4U7
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L011G4U7
Ultra-low-power ARM Cortex-M0+ MCU with 16-Kbytes Flash, 32 MHz CPU Product overview: STM32L011G4U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011G4U7 can be used for catalog matching and distributor lookup.

Ultra-low-power ARM Cortex-M0+ MCU with 16-Kbytes Flash, 32 MHz CPU Product overview: STM32L011G4U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011G4U7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L011G4U7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L011G4U7-ND
Microcontrollers STM32L011G4U7-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L011G4U7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L011G4U7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L011G4U7
IC MCU 32BIT 16KB FLASH 28UFQFPN

IC MCU 32BIT 16KB FLASH 28UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011G4U7
ARM Microcontrollers - MCU STM32L011G4U7
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 16-Kbytes Flash, 32 MHz CPU

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 16-Kbytes Flash, 32 MHz CPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32L011G4U7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011G4U7
Embedded - Microcontrollers STM32L011G4U7
IC MCU 32BIT 16KB FLASH 28UFQFPN

IC MCU 32BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32L011G4U7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011G4U7
Microcontrollers STM32L011G4U7
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262380-STM32L011G4U7 685-STM32L011G4U7 STM32L011G4U7-ND STM32L011G4U7 STM32L011G4U7 STM32L011G4U7 STM32L011G4U7
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB
ROM 512 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details