STMicroelectronics, Inc. ARM Cortex-M 32-bit 16KB 32MHz Embedded Microcontroller MCU STM32L011F4U6TR

Description
32-bit Arm Cortex-M0+ MCU, 16KB Flash, 32MHz, 16 I/O, ADC, DMA, PWM Product overview: STM32L011F4U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F4U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Arm Cortex-M0+ MCU, 16KB Flash, 32MHz, 16 I/O, ADC, DMA, PWM Product overview: STM32L011F4U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F4U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 16KB 32MHz Embedded Microcontroller MCU - 685-STM32L011F4U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 16KB 32MHz Embedded Microcontroller MCU
685-STM32L011F4U6TR
ARM Cortex-M 32-bit 16KB 32MHz Embedded Microcontroller MCU 685-STM32L011F4U6TR
32-bit Arm Cortex-M0+ MCU, 16KB Flash, 32MHz, 16 I/O, ADC, DMA, PWM Product overview: STM32L011F4U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F4U6TR can be used for catalog matching and distributor lookup.

32-bit Arm Cortex-M0+ MCU, 16KB Flash, 32MHz, 16 I/O, ADC, DMA, PWM Product overview: STM32L011F4U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F4U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1962063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962063P
Microcontrollers 1962063P
STM32L011F4U6TR, STM32 Microcontrollers

STM32L011F4U6TR, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962063
Microcontrollers 1962063
STM32L011F4U6TR, STM32 Microcontrollers

STM32L011F4U6TR, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962062
Microcontrollers 1962062
STM32L011F4U6TR, STM32 Microcontrollers

STM32L011F4U6TR, STM32 Microcontrollers

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32L011F4U6TR - 808018-STM32L011F4U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L011F4U6TR
808018-STM32L011F4U6TR
Embedded - Embedded - Microcontrollers - STM32L011F4U6TR 808018-STM32L011F4U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 808018-STM32L011F4U6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 7x12b Oscillator Type: Internal Supplier Device Package: 20-UFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L011 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 808018-STM32L011F4U6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 7x12b
Oscillator Type: Internal
Supplier Device Package: 20-UFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32L011
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Buy Now Datasheet
Microcontrollers - 497-17478-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17478-6-ND
Microcontrollers 497-17478-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-17478-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17478-1-ND
Microcontrollers 497-17478-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-17478-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17478-2-ND
Microcontrollers 497-17478-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - STM32L011F4U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011F4U6TR
Microcontrollers STM32L011F4U6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011F4U6TR
ARM Microcontrollers - MCU STM32L011F4U6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L011F4U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011F4U6TR
Embedded - Microcontrollers STM32L011F4U6TR
IC MCU 32BIT 16KB FLASH 20UFQFPN

IC MCU 32BIT 16KB FLASH 20UFQFPN

Supplier's Site Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-20; Product Range Stmicroelectronics - 52AC7539 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-20; Product Range Stmicroelectronics
52AC7539
Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-20; Product Range Stmicroelectronics 52AC7539
MCU, ARM CORTEX-M0+, 32MHZ, UFQFPN-20; Product Range:ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, UFQFPN-20; Product Range:ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L011F4U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L011F4U6TR
Microcontrollers STM32L011F4U6TR
IC MCU 32BIT 16KB FLASH 20UFQFPN

IC MCU 32BIT 16KB FLASH 20UFQFPN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L011F4U6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L011F4U6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L011F4U6TR
16KB 1.65V~3.6V ARM-MSeries 32MHz 16 UFQFPN-20(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1.65V~3.6V ARM-MSeries 32MHz 16 UFQFPN-20(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L011F4U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L011F4U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L011F4U6TR
IC MCU 32BIT 16KB FLASH 20UFQFPN

IC MCU 32BIT 16KB FLASH 20UFQFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L011F4U6TR 1962063P 1962063 808018-STM32L011F4U6TR 497-17478-6-ND STM32L011F4U6TR STM32L011F4U6TR STM32L011F4U6TR 52AC7539 STM32L011F4U6TR STM32L011F4U6TR STM32L011F4U6TR
Product Name ARM Cortex-M 32-bit 16KB 32MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32L011F4U6TR Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, Arm Cortex-M0+, 32Mhz, Ufqfpn-20; Product Range Stmicroelectronics Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
ROM 16 KB 16 KB 512 KB 16 KB
Package Type QFP; Other; UFQFPN QFP; Other; Ufqfpn Other; 20-UFQFN Other; 20-UFQFN Other; 20-UFQFN QFP Other; 20-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - 448-AN2135SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers