ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 8KB FLASH 20UFQFPN
IC MCU 32BIT 8KB FLASH 20UFQFPN
IC MCU 32BIT 8KB FLASH 20UFQFPN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L011F3U3TR-ND | STM32L011F3U3TR | STM32L011F3U3TR | STM32L011F3U3TR | STM32L011F3U3TR | STM32L011F3U3TR |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 7x12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 8 KB |