STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 16KB Embedded Microcontroller MCU STM32L011E4Y6TR

Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 16KB Flash, 21 I/O, ADC, DMA Product overview: STM32L011E4Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011E4Y6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 16KB Flash, 21 I/O, ADC, DMA Product overview: STM32L011E4Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011E4Y6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 16KB Embedded Microcontroller MCU
685-STM32L011E4Y6TR
ARM Cortex-M 32-bit 32MHz 16KB Embedded Microcontroller MCU 685-STM32L011E4Y6TR
32-bit ARM Cortex-M0+ MCU, 32MHz, 16KB Flash, 21 I/O, ADC, DMA Product overview: STM32L011E4Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011E4Y6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 16KB Flash, 21 I/O, ADC, DMA Product overview: STM32L011E4Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011E4Y6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L011E4Y6TR - 804917-STM32L011E4Y6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L011E4Y6TR
804917-STM32L011E4Y6TR
Embedded - Embedded - Microcontrollers - STM32L011E4Y6TR 804917-STM32L011E4Y6TR
Manufacturer: STMicroelectronics Win Source Part Number: 804917-STM32L011E4Y6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 25-WLCSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 25-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L011 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 804917-STM32L011E4Y6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 25-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 25-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32L011
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Buy Now
Microcontrollers - 497-19366-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19366-1-ND
Microcontrollers 497-19366-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 25-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 25-WLCSP

Buy Now Datasheet
Microcontrollers - 497-19366-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19366-6-ND
Microcontrollers 497-19366-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 25-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 25-WLCSP

Buy Now Datasheet
Microcontrollers - 497-19366-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19366-2-ND
Microcontrollers 497-19366-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 25-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 25-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L011E4Y6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L011E4Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L011E4Y6TR
IC MCU 32BIT 16KB FLASH 25WLCSP

IC MCU 32BIT 16KB FLASH 25WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011E4Y6TR
ARM Microcontrollers - MCU STM32L011E4Y6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L011E4Y6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011E4Y6TR
Embedded - Microcontrollers STM32L011E4Y6TR
IC MCU 32BIT 16KB FLASH 25WLCSP

IC MCU 32BIT 16KB FLASH 25WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L011E4Y6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L011E4Y6TR
Microcontrollers STM32L011E4Y6TR
IC MCU 32BIT 16KB FLASH 25WLCSP

IC MCU 32BIT 16KB FLASH 25WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L011E4Y6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011E4Y6TR
Microcontrollers STM32L011E4Y6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 25-WLCSP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 25-WLCSP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L011E4Y6TR 804917-STM32L011E4Y6TR 497-19366-1-ND STM32L011E4Y6TR STM32L011E4Y6TR STM32L011E4Y6TR STM32L011E4Y6TR STM32L011E4Y6TR
Product Name ARM Cortex-M 32-bit 32MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L011E4Y6TR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details