STMicroelectronics, Inc. Microcontrollers STM32L011D3P6TR

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18798-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18798-1-ND
Microcontrollers 497-18798-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18798-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18798-2-ND
Microcontrollers 497-18798-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18798-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18798-6-ND
Microcontrollers 497-18798-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L011D3P6TR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L011D3P6TR
Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU Product overview: STM32L011D3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011D3P6TR can be used for catalog matching and distributor lookup.

Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU Product overview: STM32L011D3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011D3P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L011D3P6TR - 898193-STM32L011D3P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L011D3P6TR
898193-STM32L011D3P6TR
Embedded - Embedded - Microcontrollers - STM32L011D3P6TR 898193-STM32L011D3P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898193-STM32L011D3P6 TR Series: STM32L0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 8KB (8K x 8) FLASH 14-TSSOP Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 4x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18798-2, STM32L011D3P6TR-ND, 497-18798-1, 497-18798-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898193-STM32L011D3P6TR
Series: STM32L0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 8KB (8K x 8) FLASH 14-TSSOP
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18798-2, STM32L011D3P6TR-ND, 497-18798-1, 497-18798-6

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Tssop-14; Product Range Stmicroelectronics - 07AH7042 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Tssop-14; Product Range Stmicroelectronics
07AH7042
Mcu, 32Bit, 32Mhz, Tssop-14; Product Range Stmicroelectronics 07AH7042
MCU, 32BIT, 32MHZ, TSSOP-14; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:14Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, TSSOP-14; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:14Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L011D3P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011D3P6TR
Microcontrollers STM32L011D3P6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - STM32L011D3P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L011D3P6TR
Microcontrollers STM32L011D3P6TR
IC MCU 32BIT 8KB FLASH 14TSSOP

IC MCU 32BIT 8KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L011D3P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L011D3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L011D3P6TR
IC MCU 32BIT 8KB FLASH 14TSSOP

IC MCU 32BIT 8KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011D3P6TR
ARM Microcontrollers - MCU STM32L011D3P6TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32L011D3P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011D3P6TR
Embedded - Microcontrollers STM32L011D3P6TR
IC MCU 32BIT 8KB FLASH 14TSSOP

IC MCU 32BIT 8KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18798-1-ND 685-STM32L011D3P6TR 898193-STM32L011D3P6TR 07AH7042 STM32L011D3P6TR STM32L011D3P6TR STM32L011D3P6TR STM32L011D3P6TR STM32L011D3P6TR
Product Name Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L011D3P6TR Mcu, 32Bit, 32Mhz, Tssop-14; Product Range Stmicroelectronics Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x12b
RAM 2 KB 8 KB 2 KB 2 KB 2 KB 2 KB
ROM 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C02407500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers