STMicroelectronics, Inc. Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU STM32L011D3P6

Description
Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU Product overview: STM32L011D3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011D3P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU Product overview: STM32L011D3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011D3P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L011D3P6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L011D3P6
Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU Product overview: STM32L011D3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011D3P6 can be used for catalog matching and distributor lookup.

Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU Product overview: STM32L011D3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011D3P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17475-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17475-ND
Microcontrollers 497-17475-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262369-STM32L011D3P6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262369-STM32L011D3P6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262369-STM32L011D3P6
Win Source Part Number: 1262369-STM32L011D3P 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tube Standard Package: 1,920 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 4x12b Oscillator Type: Internal Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17475,STM32L011D 3P6 Base Product Number: STM32

Win Source Part Number: 1262369-STM32L011D3P6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tube
Standard Package: 1,920
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17475,STM32L011D3P6
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 1893866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893866
Microcontrollers 1893866
STMicroelectronics, STM32L011D3P6

STMicroelectronics, STM32L011D3P6

Supplier's Site
Microcontrollers - 1894054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894054P
Microcontrollers 1894054P
STMicroelectronics, STM32L011D3P6

STMicroelectronics, STM32L011D3P6

Supplier's Site
Microcontrollers - 1894054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894054
Microcontrollers 1894054
STMicroelectronics, STM32L011D3P6

STMicroelectronics, STM32L011D3P6

Supplier's Site
Microcontrollers - STM32L011D3P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L011D3P6
Microcontrollers STM32L011D3P6
IC MCU 32BIT 8KB FLASH 14TSSOP

IC MCU 32BIT 8KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32L011D3P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011D3P6
Microcontrollers STM32L011D3P6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-14; Product Range Stmicroelectronics - 52AC7537 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-14; Product Range Stmicroelectronics
52AC7537
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-14; Product Range Stmicroelectronics 52AC7537
MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-14; Product Range:ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:14Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-14; Product Range:ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L011D3P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011D3P6
Embedded - Microcontrollers STM32L011D3P6
IC MCU 32BIT 8KB FLASH 14TSSOP

IC MCU 32BIT 8KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011D3P6
ARM Microcontrollers - MCU STM32L011D3P6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L011D3P6 497-17475-ND 1262369-STM32L011D3P6 1893866 1894054P STM32L011D3P6 STM32L011D3P6 52AC7537 STM32L011D3P6 STM32L011D3P6
Product Name Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers Mcu, Arm Cortex-M0+, 32Mhz, Tssop-14; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.65 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Bits Other; A/D 4x12b
RAM 2 KB 8 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details