STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32L-DISCOVERY

Description
STM32L Discovery STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L Discovery STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-11152-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-11152-ND
Embedded MCU, DSP Evaluation Boards 497-11152-ND
STM32L Discovery STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32L Discovery STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283957-STM32L-DISCOVERY - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283957-STM32L-DISCOVERY
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283957-STM32L-DISCOVERY
Win Source Part Number: 1283957-STM32L-DISCO VERY Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32L Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-11152,STM32L-DIC OVERY,STM32LDISCOVER Y,-497-11152 Product Status: Obsolete

Win Source Part Number: 1283957-STM32L-DISCOVERY
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32L
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-11152,STM32L-DICOVERY,STM32LDISCOVERY,-497-11152
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L-DISCOVERY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L-DISCOVERY
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L-DISCOVERY
DISCOVERY STM32L EVAL BRD

DISCOVERY STM32L EVAL BRD

Supplier's Site
L1, On Board St-Link/v2, Discovery Kit; Silicon Manufacturer Stmicroelectronics - 47T9361 - Newark, An Avnet Company
Chicago, IL, United States
L1, On Board St-Link/v2, Discovery Kit; Silicon Manufacturer Stmicroelectronics
47T9361
L1, On Board St-Link/v2, Discovery Kit; Silicon Manufacturer Stmicroelectronics 47T9361
L1, ON BOARD ST-LINK/V2, DISCOVERY KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Kit Contents:Board RoHS Compliant: Yes

L1, ON BOARD ST-LINK/V2, DISCOVERY KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Kit Contents:Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11152-ND 1283957-STM32L-DISCOVERY STM32L-DISCOVERY 47T9361
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards L1, On Board St-Link/v2, Discovery Kit; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Discovery; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-1742+ - TB-BFHK-1742C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2163757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development kit
Manufacturer Tensilica; Other
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details