STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7B3ZIT6

Description
Win Source Part Number: 1316366-STM32H7B3ZIT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 20x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7B3ZIT6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1316366-STM32H7B3ZIT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 20x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7B3ZIT6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316366-STM32H7B3ZIT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316366-STM32H7B3ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316366-STM32H7B3ZIT6
Win Source Part Number: 1316366-STM32H7B3ZIT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 20x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7B3ZIT6 Base Product Number: STM32

Win Source Part Number: 1316366-STM32H7B3ZIT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 280MHz
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1.4M x 8
Data Converters: A/D 20x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32H7B3ZIT6
Base Product Number: STM32

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-STM32H7B3ZIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-STM32H7B3ZIT6
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-STM32H7B3ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: STM32H7B3ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7B3ZIT6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LQFP Product overview: STM32H7B3ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7B3ZIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32H7B3ZIT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H7B3ZIT6-ND
Microcontrollers 497-STM32H7B3ZIT6-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - STM32H7B3ZIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H7B3ZIT6
Microcontrollers STM32H7B3ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H7B3ZIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H7B3ZIT6
Embedded - Microcontrollers STM32H7B3ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H7B3ZIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H7B3ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7B3ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32H7B3ZIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H7B3ZIT6
Microcontrollers STM32H7B3ZIT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316366-STM32H7B3ZIT6 685-STM32H7B3ZIT6 497-STM32H7B3ZIT6-ND STM32H7B3ZIT6 STM32H7B3ZIT6 STM32H7B3ZIT6 STM32H7B3ZIT6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
RAM 2000 KB 1400 KB 1400 KB 1400 KB 1400 KB 1400 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers