ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LQFP
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H7B3VIT6-ND | STM32H7B3VIT6 | STM32H7B3VIT6 | STM32H7B3VIT6 | STM32H7B3VIT6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 280 MHz | 280 MHz | 280 MHz | 280 MHz | |
| Bits | 16 Bit; Other; A/D 16x16b; D/A 3x12b | ||||
| RAM | 1400 KB | 1400 KB | 1400 KB | 1400 KB | |
| ROM | 2000 KB |