ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
IC MCU 32BIT 2MB FLASH 216TFBGA
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
IC MCU 32BIT 2MB FLASH 216TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32H7B3NIH6Q-ND | STM32H7B3NIH6Q | STM32H7B3NIH6Q | STM32H7B3NIH6Q |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 280 MHz | 280 MHz | 280 MHz | |
| Bits | 16 Bit; Other; A/D 20x16b; D/A 3x12b | |||
| RAM | 1400 KB | 1400 KB | 1400 KB | |
| ROM | 2000 KB |