STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32H7B3I-DK

Description
STM32H7B3 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32H7B3 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-STM32H7B3I-DK-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-STM32H7B3I-DK-ND
Embedded MCU, DSP Evaluation Boards 497-STM32H7B3I-DK-ND
STM32H7B3 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32H7B3 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283961-STM32H7B3I-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283961-STM32H7B3I-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283961-STM32H7B3I-DK
Win Source Part Number: 1283961-STM32H7B3I-D K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32H7B3 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-STM32H7B3I-P-DK, 497-STM32H7B3I-DK-PR OMO,497-STM32H7B3I-D K Base Product Number: STM32

Win Source Part Number: 1283961-STM32H7B3I-DK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32H7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32H7B3
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-STM32H7B3I-P-DK,497-STM32H7B3I-DK-PROMO,497-STM32H7B3I-DK
Base Product Number: STM32

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32H7B3I-DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32H7B3I-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32H7B3I-DK
DISCOVERY STM32H7B3LI EVAL BRD

DISCOVERY STM32H7B3LI EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STM32H7B3I-DK-ND 1283961-STM32H7B3I-DK STM32H7B3I-DK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Test Board for AVA-6183MP+ - TB-AVA-6183MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers