STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7B0ABI6Q

Description
Win Source Part Number: 1262549-STM32H7B0ABI 6Q Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 2,496 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 121 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 24x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 169-UFBGA Supplier Device Package: 169-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7B0ABI6Q Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1262549-STM32H7B0ABI 6Q Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 2,496 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 121 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 24x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 169-UFBGA Supplier Device Package: 169-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7B0ABI6Q Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262549-STM32H7B0ABI6Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262549-STM32H7B0ABI6Q
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262549-STM32H7B0ABI6Q
Win Source Part Number: 1262549-STM32H7B0ABI 6Q Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 2,496 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 121 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 24x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 169-UFBGA Supplier Device Package: 169-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7B0ABI6Q Base Product Number: STM32

Win Source Part Number: 1262549-STM32H7B0ABI6Q
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 280MHz
Package: Tray
Standard Package: 2,496
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 121
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 1.4M x 8
Data Converters: A/D 24x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 169-UFBGA
Supplier Device Package: 169-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32H7B0ABI6Q
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 497-STM32H7B0ABI6Q-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H7B0ABI6Q-ND
Microcontrollers 497-STM32H7B0ABI6Q-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-STM32H7B0ABI6Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-STM32H7B0ABI6Q
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-STM32H7B0ABI6Q
IC MCU 32BIT 128KB FLSH 169UFBGA Product overview: STM32H7B0ABI6Q from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7B0ABI6Q can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 169UFBGA Product overview: STM32H7B0ABI6Q from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7B0ABI6Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H7B0ABI6Q - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H7B0ABI6Q
Embedded - Microcontrollers STM32H7B0ABI6Q
IC MCU 32BIT 128KB FLSH 169UFBGA

IC MCU 32BIT 128KB FLSH 169UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H7B0ABI6Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H7B0ABI6Q
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7B0ABI6Q
IC MCU 32BIT 128KB FLSH 169UFBGA

IC MCU 32BIT 128KB FLSH 169UFBGA

Supplier's Site
Microcontrollers - STM32H7B0ABI6Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H7B0ABI6Q
Microcontrollers STM32H7B0ABI6Q
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262549-STM32H7B0ABI6Q 497-STM32H7B0ABI6Q-ND 685-STM32H7B0ABI6Q STM32H7B0ABI6Q STM32H7B0ABI6Q STM32H7B0ABI6Q
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
RAM 128 KB 1400 KB 1400 KB 1400 KB 1400 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 790.881-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers