STMicroelectronics, Inc. High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU STM32H7A3VIT6

Description
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1376 KB SRAM, 280 MHz CPU, L1 cache, graphic accelerations, external memory interfaces, SMPS and large set of peripherals Product overview: STM32H7A3VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7A3VIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1376 KB SRAM, 280 MHz CPU, L1 cache, graphic accelerations, external memory interfaces, SMPS and large set of peripherals Product overview: STM32H7A3VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7A3VIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU - 685-STM32H7A3VIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU
685-STM32H7A3VIT6
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU 685-STM32H7A3VIT6
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1376 KB SRAM, 280 MHz CPU, L1 cache, graphic accelerations, external memory interfaces, SMPS and large set of peripherals Product overview: STM32H7A3VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7A3VIT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1376 KB SRAM, 280 MHz CPU, L1 cache, graphic accelerations, external memory interfaces, SMPS and large set of peripherals Product overview: STM32H7A3VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7A3VIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32H7A3VIT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H7A3VIT6-ND
Microcontrollers 497-STM32H7A3VIT6-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262537-STM32H7A3VIT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262537-STM32H7A3VIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262537-STM32H7A3VIT6
Win Source Part Number: 1262537-STM32H7A3VIT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 16x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7A3VIT6 Base Product Number: STM32

Win Source Part Number: 1262537-STM32H7A3VIT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 280MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1.4M x 8
Data Converters: A/D 16x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32H7A3VIT6
Base Product Number: STM32

Buy Now Datasheet
Embedded - Microcontrollers - STM32H7A3VIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H7A3VIT6
Embedded - Microcontrollers STM32H7A3VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H7A3VIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H7A3VIT6
Microcontrollers STM32H7A3VIT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H7A3VIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H7A3VIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7A3VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32H7A3VIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H7A3VIT6
Microcontrollers STM32H7A3VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 280Mhz, Lqfp-100; Product Range Stmicroelectronics - 81AH0034 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 280Mhz, Lqfp-100; Product Range Stmicroelectronics
81AH0034
Mcu, 32Bit, 280Mhz, Lqfp-100; Product Range Stmicroelectronics 81AH0034
MCU, 32BIT, 280MHZ, LQFP-100; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7F; No. of Bits:32bit; CPU Speed:280MHz; Program Memory Size:2MB; RAM Memory Size:1.4MB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 280MHZ, LQFP-100; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7F; No. of Bits:32bit; CPU Speed:280MHz; Program Memory Size:2MB; RAM Memory Size:1.4MB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H7A3VIT6 497-STM32H7A3VIT6-ND 1262537-STM32H7A3VIT6 STM32H7A3VIT6 STM32H7A3VIT6 STM32H7A3VIT6 STM32H7A3VIT6 81AH0034
Product Name High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 280Mhz, Lqfp-100; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
Bits 16 Bit; Other; A/D 16x16b; D/A 3x12b
RAM 1400 KB 2000 KB 1400 KB 1400 KB 1400 KB 1400 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details