STMicroelectronics, Inc. Microcontrollers STM32H7A3QIY6QTR

Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 132-WLCSP (4.57x4.37)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 132-WLCSP (4.57x4.37)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H7A3QIY6QTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H7A3QIY6QTR-ND
Microcontrollers 497-STM32H7A3QIY6QTR-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 132-WLCSP (4.57x4.37)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 132-WLCSP (4.57x4.37)

Buy Now Datasheet
Microcontrollers - STM32H7A3QIY6QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H7A3QIY6QTR
Microcontrollers STM32H7A3QIY6QTR
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 132-WLCSP (4.57x4.37)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 132-WLCSP (4.57x4.37)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H7A3QIY6QTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H7A3QIY6QTR
Embedded - Microcontrollers STM32H7A3QIY6QTR
IC MCU 32BIT 2MB FLASH 132WLCSP

IC MCU 32BIT 2MB FLASH 132WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H7A3QIY6QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H7A3QIY6QTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7A3QIY6QTR
IC MCU 32BIT 2MB FLASH 132WLCSP

IC MCU 32BIT 2MB FLASH 132WLCSP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H7A3QIY6QTR-ND STM32H7A3QIY6QTR STM32H7A3QIY6QTR STM32H7A3QIY6QTR
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 280 MHz 280 MHz 280 MHz
Bits 16 Bit; Other; A/D 17x16b; D/A 3x12b
RAM 1400 KB 1400 KB 1400 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers