STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7A3NIH6

Description
Win Source Part Number: 1262544-STM32H7A3NIH 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 166 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 20x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 216-TFBGA Supplier Device Package: 216-TFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7A3NIH6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1262544-STM32H7A3NIH 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 166 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 20x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 216-TFBGA Supplier Device Package: 216-TFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7A3NIH6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262544-STM32H7A3NIH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262544-STM32H7A3NIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262544-STM32H7A3NIH6
Win Source Part Number: 1262544-STM32H7A3NIH 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 166 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 20x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 216-TFBGA Supplier Device Package: 216-TFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7A3NIH6 Base Product Number: STM32

Win Source Part Number: 1262544-STM32H7A3NIH6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 280MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 166
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1.4M x 8
Data Converters: A/D 20x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 216-TFBGA
Supplier Device Package: 216-TFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32H7A3NIH6
Base Product Number: STM32

Buy Now Datasheet
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU - 685-STM32H7A3NIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU
685-STM32H7A3NIH6
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU 685-STM32H7A3NIH6
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1376 KB SRAM, 280 MHz CPU, L1 cache, graphic accelerations, external memory interfaces, SMPS and large set of peripherals Product overview: STM32H7A3NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7A3NIH6 can be used for catalog matching and distributor lookup.

High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 2MBytes of Flash memory, 1376 KB SRAM, 280 MHz CPU, L1 cache, graphic accelerations, external memory interfaces, SMPS and large set of peripherals Product overview: STM32H7A3NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7A3NIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32H7A3NIH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H7A3NIH6-ND
Microcontrollers 497-STM32H7A3NIH6-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H7A3NIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H7A3NIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7A3NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site
Embedded - Microcontrollers - STM32H7A3NIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H7A3NIH6
Embedded - Microcontrollers STM32H7A3NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32H7A3NIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H7A3NIH6
Microcontrollers STM32H7A3NIH6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Microcontrollers - STM32H7A3NIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H7A3NIH6
Microcontrollers STM32H7A3NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262544-STM32H7A3NIH6 685-STM32H7A3NIH6 497-STM32H7A3NIH6-ND STM32H7A3NIH6 STM32H7A3NIH6 STM32H7A3NIH6 STM32H7A3NIH6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
RAM 2000 KB 1400 KB 1400 KB 1400 KB 1400 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers